EN
  • EN
  • DE

LTC1290BCSW

Part No LTC1290BCSW
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207324-LTC1290BCSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1290BCSW CAD Model

Description

LTC1290BCSW: A Versatile Data Acquisition Solution

The LTC1290BCSW is a highly integrated data acquisition system from Linear Technology, designed for applications requiring multiple input channels and a wide range of functionality. This single-chip solution incorporates a multiplexer, high-performance analog-to-digital converter (ADC), and serial interface, all packaged in a compact 20-pin narrow SOIC package. It's a perfect choice for designers looking to enhance their systems with reliable and efficient data acquisition capabilities without sacrificing board space.

Key Features

  • Multiplexed Inputs: The LTC1290BCSW offers 8 differential or 16 single-ended input channels, providing flexibility for various signal types and sources. This feature allows for extensive monitoring and control in systems such as process control, instrumentation, and medical devices.
  • High-Resolution ADC: It includes a 12-bit successive approximation ADC with no missing codes, ensuring precise and accurate data conversion. This high resolution is ideal for applications where the integrity of the signal conversion is critical.
  • Serial Interface: The device supports SPI and MICROWIRE interfaces, enabling easy integration with a variety of microcontrollers and digital systems. This versatility ensures that the LTC1290BCSW can be used in a broad range of applications and designs.
  • On-Chip Sample and Hold: The LTC1290BCSW features an on-chip sample-and-hold circuit that simplifies the design process and ensures consistent and reliable data sampling.
  • Single Supply Operation: Operating from a single 5V supply, the LTC1290BCSW minimizes power consumption and simplifies power supply design, making it suitable for portable and battery-operated devices.

Applications

The LTC1290BCSW is an excellent choice for a variety of applications, including:

  • Industrial Automation and Process Control
  • Data Logging Systems
  • Medical Equipment
  • Instrumentation
  • Remote Sensing

With its robust feature set and ease of use, the LTC1290BCSW from Linear Technology is a top-tier solution for designers seeking a reliable and high-quality data acquisition system. Its combination of multiple input channels, high-resolution ADC, and serial connectivity makes it a versatile and indispensable component in any precision data acquisition or control system.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess