EN
  • EN
  • DE

LTC1293CCSW

Part No LTC1293CCSW
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207350-LTC1293CCSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1293CCSW CAD Model

Description

The LTC1293CCSW is a high-performance, single-chip analog-to-digital converter (ADC) produced by Linear Technology, which is renowned for its precision electronic components. This device is designed to offer a perfect blend of speed, accuracy, and ease of use for a wide range of applications, from industrial process control to medical systems and beyond.

Key Features

  • Resolution: The LTC1293CCSW boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a high-speed serial interface, it can achieve a sampling rate that ensures timely data acquisition for real-time applications.
  • Single Supply Operation: It operates on a single 5V power supply, simplifying the power design of the system it is integrated into.
  • Dual Differential Inputs: The device features two differential input channels, enhancing the accuracy and noise immunity of the measurements.
  • Software-Selectable Unipolar or Bipolar Input Ranges: Users can configure the input range through software, allowing for flexible adaptation to the signal levels of different sensors and sources.
  • Low Power Consumption: The LTC1293CCSW is optimized for low power operation, making it suitable for battery-powered or energy-sensitive applications.

Applications

The LTC1293CCSW's versatility enables its use in a diverse array of applications. It is particularly well-suited for:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Process Control Systems
  • Industrial Automation
  • Medical Monitoring Devices

Package and Quality

Encased in a compact 16-pin narrow SOIC package, the LTC1293CCSW is designed for space-constrained applications. Linear Technology ensures high standards of quality and reliability for the LTC1293CCSW, making it a reliable choice for critical systems.

Conclusion

The LTC1293CCSW from Linear Technology is a robust, high-precision ADC solution that offers the right balance of performance and power efficiency. Its comprehensive feature set and adaptability make it a go-to choice for engineers looking for a reliable ADC component.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess