Products specifications Report Issue?

Categories Audio Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100Hz to 10kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 61dB
Voltage Rating 1.8V
Voltage Range 1.64 to 3.6V
Operating Supply Current 650μA
Port Location Top
Termination Solder Pads
Height (Max) 0.053" (1.35mm)
Shape Rectangular
Win Source Part Number 325082-MP45DT02
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Sensing & Instrumentation
Quantity per package 560
Ultra Librarian 3D Model Ultra Librarian MP45DT02 CAD Model

Description

MP45DT02 Digital MEMS Microphone

The MP45DT02 from STMicroelectronics is a high-quality, compact, low-power digital MEMS (Micro-Electro-Mechanical Systems) microphone that is ideal for a range of audio capture applications. This microphone stands out for its exceptional sound quality combined with robustness and reliability, making it a preferred choice for manufacturers and designers of advanced audio systems.

Key Features

  • Acoustic overload point: 120 dB SPL typ
  • 62 dB signal-to-noise ratio
  • Omni-directional sensitivity
  • Power supply voltage range: 1.64 V to 3.6 V
  • Low power consumption: 1.8 mA max
  • PDM (Pulse Density Modulation) single-bit output
  • Extended frequency response from 20 Hz to 20 kHz
  • High PSRR (Power Supply Rejection Ratio): -80 dB FS
  • Temperature range: -40 °C to +85 °C
  • HCLGA (Heterogeneous Closed-Loop Gallium Arsenide) package

Applications

The MP45DT02 is versatile and can be used in a variety of applications, such as:

  • Smartphones and tablets
  • Wearable devices
  • Smart home devices
  • Noise-cancellation systems
  • Bluetooth headsets
  • Voice recognition and voice control interfaces
  • Audio recording for cameras and camcorders

Design and Integration

The microphone's small footprint and low profile design, along with its PDM digital output, make it easy to integrate into various electronic devices. Its compatibility with the SMD (Surface-Mount Device) manufacturing process ensures that it can be easily implemented in automated production lines, which is beneficial for high-volume applications. The MP45DT02's advanced MEMS technology offers high reliability and excellent audio performance, making it an outstanding solution for any project that requires a miniature microphone with digital output.

You May Also Be Interested in

Knowles
Need more? Email Us
ECAD model for SPM0206HE3-2
Knowles
Need more? Email Us
ECAD model for SP0102ZE3-PB4A
Analog Devices Inc.
Omnidirectional Microphone
Need more? Email Us
ECAD model for ADMP441ACEZ-RL7
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $5.9542
ECAD model for ADMP421BCEZ-RL7
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $4.1304
ECAD model for ADMP405ACEZ-RL7
Knowles
SP0103 Series with Integrated Amplifier
Lowest to $3.6531
ECAD model for SP0103NC3-3
Analog Devices Inc.
Lowest to $11.4536
ECAD model for ADMP403X
Knowles
Need more? Email Us
ECAD model for SPM0406HE3H-SB-T
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.8343
ECAD model for ADMP404ACEZ-RL

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention