EN
  • EN
  • DE

P0102MN 5AA4

Part No P0102MN 5AA4
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 0.8A 600V SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.95V
Current - On State (It (AV)) (Max) 500mA
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 7A, 8A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1085234-P0102MN 5AA4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0102MN 5AA4 CAD Model

Description

STMicroelectronics Product P0102MN 5AA4 Overview

The P0102MN 5AA4 from STMicroelectronics is a high-performance, sensitive gate silicon-controlled rectifier (SCR) designed for use in a wide range of applications. This SCR is part of STMicroelectronics' extensive semiconductor product line, known for its reliability and efficiency.

With its sensitive gate, the P0102MN 5AA4 is capable of being triggered with microamperes of current, making it ideal for applications requiring direct interfacing with microcontrollers or other logic-level devices. This feature allows for precision control in various electronic circuits, including motor control, overvoltage crowbar protection, and ignition systems.

The device is enclosed in a TO-92 package, a plastic encapsulated through-hole package that is widely used for its ease of handling and assembly into printed circuit boards (PCBs). The three-pin configuration of the TO-92 package allows for straightforward integration into a variety of circuit designs.

Key Features of P0102MN 5AA4:

  • Sensitive gate allows triggering by microcontrollers' logic levels
  • Repetitive peak off-state voltage (V<sub>DRM) of 600 V
  • On-state RMS current (I<sub>T(RMS)) of 0.8 A
  • Gate trigger current (I<sub>GT) as low as 200 µA
  • TO-92 package for easy PCB mounting
  • High surge capability
  • Low holding current for economical operation

The P0102MN 5AA4 SCR is designed to provide robust performance for applications requiring control of AC power. The device's high surge capability ensures that it can handle overloads without failure, which is critical for industrial applications where reliability is paramount. Additionally, its low holding current minimizes power dissipation, contributing to energy-efficient operation.

STMicroelectronics' commitment to quality is evident in the P0102MN 5AA4, which is manufactured to meet the highest industry standards. Engineers and designers seeking a dependable SCR for their electronic designs will find the P0102MN 5AA4 to be a versatile and reliable choice.

You May Also Be Interested in

Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1178 $50.0650
1,035+ $0.0967 $100.0845
1,605+ $0.0936 $150.2280
2,210+ $0.0906 $200.2260
2,855+ $0.0876 $250.0980
3,825+ $0.0785 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,120 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess