EN
  • EN
  • DE

P9NC60FP

Part No P9NC60FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 343651-P9NC60FP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P9NC60FP CAD Model

Description

STMicroelectronics P9NC60FP - Power MOSFET

The P9NC60FP is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. Designed to address the needs of a wide array of power applications, this MOSFET utilizes the company's advanced STripFET™ technology, which enables the device to achieve an optimal balance between low on-resistance and fast switching performance.

With a voltage rating of 600V, the P9NC60FP is well-suited for high voltage applications, ensuring reliable operation even under stressful conditions. The device is capable of handling continuous currents up to 9A, making it an excellent choice for power supply units, lighting systems, motor drives, and other power-intensive applications.

The P9NC60FP features a low threshold drive, which makes it compatible with a variety of control circuits and allows for ease of use in complex designs. Its low gate charge and reduced input capacitance contribute to its efficient switching characteristics, which are essential for minimizing energy loss during operation.

Thermal management is a critical aspect of power device performance, and the P9NC60FP does not disappoint. It comes in a TO-220FP package which is known for its excellent thermal dissipation properties. This package allows the device to operate at high temperatures without the risk of thermal runaway, ensuring a longer lifespan and stable performance throughout its usage.

For safety and device protection, the P9NC60FP incorporates an avalanche ruggedness feature, which provides robustness against unexpected voltage spikes. This characteristic is particularly important in industrial environments where power fluctuations can be common.

In summary, the STMicroelectronics P9NC60FP is a robust and efficient Power MOSFET that offers designers a reliable component for their high-voltage and high-power applications. Its advanced technology, combined with a thoughtful design for thermal and electrical performance, makes it an indispensable part of power management solutions.

To learn more about the P9NC60FP and to view detailed specifications, visit the STMicroelectronics website or consult the product datasheet.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
STMicroelectronics
DISCRETE
Lowest to $27.8572
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess