Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468642-PD85035STR1-E
Manufacturer STMicroelectronics
Package Tape & Reel (TR)
Product Status Active
Technology LDMOS
Frequency 870 MHz
Gain 17dB
Voltage - Test 13.6V
Current Rating (Amps) 8A
Current - Test 350mA
Power - Output 15W
Voltage - Rated 40V
Grade -
Supplier Device Package PowerSO-10RF (Straight Lead)
Ultra Librarian 3D Model Ultra Librarian PD85035STR1-E CAD Model

Description

The PD85035STR1-E is a state-of-the-art RF power transistor designed by STMicroelectronics for use in a wide range of telecommunication applications. This N-channel LDMOS transistor is optimized for high-frequency operation, making it an ideal choice for RF power amplification in mobile radio and other wireless communication systems. It features outstanding efficiency and gain characteristics, achieving high-output power with minimal input drive. The PD85035STR1-E operates across a broad frequency spectrum, enabling versatile use in different communication bands. Its excellent thermal performance and ruggedness ensure reliable operation, even under demanding conditions. The device is housed in a plastic package, providing a cost-effective solution while maintaining high performance and reliability. It supports both analog and digital modulation schemes, offering flexibility in system design. This RF power transistor is widely used in amplifiers, repeaters, and base station applications, offering a high-performance solution that meets the stringent requirements of modern wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
EPROM OTP 1K-bit 4Pages x 256 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for DS2502S+T&R
Analog Devices Inc.
high-performance DC/DC converte IC manufactured
Need more? Email Us
ECAD model for WH1000XM4B.CE7
Analog Devices Inc.
Data Converte ICs
Need more? Email Us
ECAD model for AD9649BCPZRL7-40
Analog Devices Inc.
ADI 30V,Micropower, OVP, RRIO OpAmp
Lowest to $6.1319
ECAD model for ADA4096-2ACPZ
Analog Devices Inc.
ADI PDM to I2S/TDM IC
Lowest to $3.5910
ECAD model for ADAU7002ACBZ
Analog Devices Inc.
12 Channel Multicell Battery Monitor
Lowest to $7.0320
ECAD model for ADBMS6815WCSWZ-RL
Analog Devices Inc.
2 receive by 2 transmit integrated frequ
Need more? Email Us
ECAD model for AD9361
Analog Devices Inc.
ADI IC, 4.1V MICROPOWER REF
Lowest to $5.6583
ECAD model for AD1584BRTZ
Analog Devices Inc.
Digital Isolators
Lowest to $72.7273
ECAD model for ADUM6411BRSZ-RL7

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention