EN
  • EN
  • DE

PM6670ASTR

Part No PM6670ASTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC CTLR DDR2/3 MEM PS 24VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Memory, DDR2/DDR3 Regulator
Operating Supply Current 800μA
Supply Voltage - Operating 4.5 V to 36 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VFQFPN (4x4)
Win Source Part Number 1089445-PM6670ASTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM6670ASTR CAD Model

Description

STMicroelectronics PM6670ASTR: A High-Efficiency Step-Down Converter

The PM6670ASTR is a state-of-the-art step-down converter from STMicroelectronics, designed to deliver high efficiency and performance for a wide range of applications. This advanced power management integrated circuit (PMIC) is part of the highly regarded PM6670 series, known for its reliability and versatility in power supply solutions.

Key Features

  • Input Voltage Range: The PM6670ASTR operates with an input voltage range from 2.6V to 5.5V, making it suitable for battery-powered devices and low-voltage power supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, providing flexibility for different circuit requirements.
  • High Efficiency: With its synchronous rectification and low RDS(on) MOSFETs, the PM6670ASTR achieves high efficiency, which is crucial for extending battery life in portable applications.
  • Power Save Mode: The converter features a power save mode that ensures high efficiency at light loads, further optimizing power consumption.
  • Protection Features: It includes a comprehensive set of protections, such as overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the safety and durability of the end application.
  • Small Package: Available in a compact VFQFPN-16 package, the PM6670ASTR is ideal for space-constrained applications.

Applications

The PM6670ASTR is particularly well-suited for portable and battery-powered devices due to its power efficiency and compact size. It is commonly used in:

  • Smartphones and Tablets
  • Wireless Peripherals
  • GPS and Navigation Systems
  • Portable Media Players
  • IoT Devices

Conclusion

With its high efficiency, adjustable output, and robust protection features, the PM6670ASTR from STMicroelectronics represents a superior power management solution for designers looking to optimize their power supply systems. Its adaptability to various input voltages and the ability to maintain efficiency across a range of loads make it an excellent choice for a multitude of modern electronic applications.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7205 $51.6150
75+ $1.4117 $105.8775
110+ $1.3676 $150.4360
155+ $1.3235 $205.1425
200+ $1.2794 $255.8800
265+ $1.1470 $303.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess