EN
  • EN
  • DE

PM6670TR

Part No PM6670TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC CTLR DDR2/3 MEM PS 24VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Memory, DDR2/DDR3 Regulator
Operating Supply Current 800μA
Supply Voltage - Operating 4.5 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VFQFPN (4x4)
Win Source Part Number 210180-PM6670TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM6670TR CAD Model

Description

The PM6670TR is a state-of-the-art power management integrated circuit (IC) from STMicroelectronics, designed to deliver high efficiency and reliability for modern electronic applications. This advanced IC is a part of ST's extensive portfolio of power management solutions, tailored to meet the demands of energy-conscious designs.

Key Features

  • High Efficiency: The PM6670TR is engineered for maximum power efficiency, which helps to reduce heat generation and improve overall system performance.
  • Compact Design: With its small footprint, this IC is ideal for space-constrained applications, enabling designers to create compact and sleek products.
  • Integrated Functions: It includes multiple integrated functions such as switching controllers, power MOSFETs, and other necessary components, which simplifies the design process and reduces external component count.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, making it versatile for various applications from industrial to consumer electronics.
  • Protection Features: The PM6670TR incorporates several protection features, including overcurrent, overvoltage, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the end product.

Applications

The PM6670TR is well-suited for a variety of applications that require efficient power management. These include:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Consumer electronics such as TVs, gaming consoles, and audio systems
  • Industrial and medical equipment

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The PM6670TR complies with various industry standards and certifications, ensuring that it meets the rigorous requirements for environmental friendliness and product quality.

Conclusion

The PM6670TR from STMicroelectronics is a versatile and efficient solution for power management needs across a wide range of applications. Its integration of multiple functions, protection features, and commitment to quality and environmental standards make it a go-to choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess