EN
  • EN
  • DE

PSD313B-70J

Part No PSD313B-70J
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC MCU PROG 1MB 5V 70NS 44-PLCC / CPLD 5V 44-Pin PLDCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLDCC (16.5x16.5)
Mounting SMD
Win Source Part Number 792603-PSD313B-70J
Popularity Medium
Supply and Demand Status Limited
Family Name PSD313
Introduction Date May 01, 1995
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PSD313B-70J CAD Model

Description

Product Overview: PSD313B-70J from STMicroelectronics

The PSD313B-70J is a highly integrated microcontroller peripheral from STMicroelectronics, designed to complement the capabilities of microcontrollers (MCUs) in complex digital systems. This device is a member of the Programmable System Devices (PSDs) family that combines the flexibility of EPROM programmability with the density and functionality of digital logic integrated circuits.

At the heart of the PSD313B-70J lies a programmable read-only memory (EPROM) with a storage capacity of 70 nanoseconds, providing swift access to data and instructions. This enables the device to deliver high-performance operation in time-critical applications. The EPROM feature allows for easy firmware updates and system upgrades, ensuring long-term utility and adaptability of the product in various applications.

The PSD313B-70J also boasts a range of other features that make it a versatile component in embedded systems. It includes programmable logic, which is highly customizable to meet specific system requirements. This logic can be used for address decoding, chip select functions, and to generate custom timing signals, enhancing the overall efficiency of the MCU system.

Furthermore, the device is equipped with programmable input/output (I/O) ports that can be tailored to interface with a wide array of peripherals and other digital components. This level of integration helps to reduce system complexity, component count, and overall costs. The I/O ports also contribute to the simplification of board layout and design, leading to quicker development cycles and easier maintenance.

The PSD313B-70J supports a wide voltage range, making it suitable for operation in various power environments. Its low power consumption is ideal for power-sensitive applications. Additionally, the device is packaged in a robust design that ensures reliable operation in harsh industrial environments.

In summary, the PSD313B-70J from STMicroelectronics is a feature-rich, programmable peripheral device that offers a unique combination of EPROM, digital logic, and I/O flexibility. Its capability to support complex digital systems while maintaining ease of use and cost-effectiveness makes it an excellent choice for designers looking to enhance the functionality of their MCU-based systems.

You May Also Be Interested in

SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess