EN
  • EN
  • DE

DS90CR288ASLC/NOPB

Part No DS90CR288ASLC/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 64NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Interface 64-NFBGA (8x8)
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 64-LFBGA
Case / Package 64-NFBGA (8x8)
Family Name DS90CR288
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number *DS90CR288ASLC, *DS90CR288ASLC/NOPB, DS90CR288ASLC, DS90CR288ASLC-ND, DS90CR288ASLC-NDR
Quantity per package 360
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917489-DS90CR288ASLC/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CR288ASLC/NOPB CAD Model

Description

The DS90CR288ASLC/NOPB from Texas Instruments is a high-performance, Channel Link serializer that operates at a significant bandwidth to provide a reliable and efficient means of converting parallel data to serial data streams. This product is designed to cater to the needs of high-resolution video and graphics applications where data integrity and speed are paramount.

Key Features

  • High Data Bandwidth: The DS90CR288A offers a substantial data rate, enabling the transmission of large amounts of data with minimal latency, making it ideal for demanding applications such as high-definition video processing.
  • Reduced Cable Size: By serializing parallel data, the need for multiple data cables is eliminated, thereby reducing system complexity and cable bulk. This leads to simplified design and potential cost savings on cabling.
  • LVDS (Low Voltage Differential Signaling): Utilizes LVDS technology to achieve high-speed data transmission while minimizing power consumption and electromagnetic interference (EMI).
  • Hot Plugging Capability: The device supports hot plugging, allowing for components to be added or removed without the need to power down the system, enhancing serviceability and convenience.
  • Backward Compatibility: Designed to be backward compatible with previous generations, ensuring seamless integration into existing designs without the need for significant redesign.

Applications

The DS90CR288ASLC/NOPB is versatile and can be used in a variety of applications, including:

  • High-resolution video panels
  • Graphic cards and video interfaces
  • Industrial machine vision systems
  • Medical imaging equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90CR288ASLC/NOPB is no exception. It comes in a lead-free package and is RoHS compliant, adhering to the latest environmental standards. Furthermore, the product's NOPB (No Lead (Pb)) designation indicates that it is manufactured without the use of lead, making it suitable for use in a wide range of markets, including those with strict regulations on hazardous substances.

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.5020 $91.5020
2+ $88.5504 $177.1008
3+ $85.5987 $256.7961
4+ $76.7437 $306.9748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess