The PSD954F2V-90M is a sophisticated, high-performance integrated circuit from STMicroelectronics, tailored for demanding applications that require programmable system-level integration. This innovative device is part of STMicroelectronics' PSD family, which is designed to offer a flexible solution for microcontroller-based systems.
Key Features
- Memory Integration: The PSD954F2V-90M boasts an embedded non-volatile memory, including flash memory and EEPROM, which facilitates flexible and reliable data storage without the need for external memory components.
- Advanced Security: With its integrated security features, this product ensures the protection of code and data, making it suitable for applications where data integrity and confidentiality are paramount.
- High-Speed Operation: This device is optimized for high-speed performance with a 90ns access time, ensuring swift data processing and efficient operation in time-sensitive applications.
- Programmable Logic: The PSD954F2V-90M includes programmable logic elements that allow for custom configuration and the implementation of additional logic functions, thereby reducing the need for extra logic chips.
- Flexible I/O Configuration: A wide range of configurable I/O options are available, enabling designers to tailor the device to specific application requirements.
Applications
The versatility of the PSD954F2V-90M makes it an ideal choice for a variety of applications, including industrial control systems, automotive electronics, telecommunications, and consumer products. Its ability to integrate multiple functions into a single device simplifies design, reduces component count, and enhances reliability.
Technical Specifications
Parameter
Value
Memory Type
Flash, EEPROM
Access Time
90ns
Operating Voltage
4.5V - 5.5V
Package
PLCC-44
In summary, the PSD954F2V-90M from STMicroelectronics is a powerful and versatile component that provides a comprehensive solution for system-level integration, enabling designers to create more efficient, secure, and cost-effective designs.