EN
  • EN
  • DE

SM15T150A

Part No SM15T150A
Manufacturer STMicroelectronics
Description TRANSILTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1250782-SM15T150A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SM15T150A CAD Model

Description

The SM15T150A is a robust Transient Voltage Suppressor (TVS) diode designed by STMicroelectronics, a global semiconductor leader. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • Stand-off Voltage: The SM15T150A has a stand-off voltage of 150V, which makes it suitable for a wide range of applications where this voltage level is required for secure operation.
  • Peak Pulse Power: With a peak pulse power dissipation of 1500W (10/1000μs surge), this device can handle significant power spikes, ensuring the protection of the circuit.
  • Clamping Voltage: A low clamping voltage ensures minimal voltage overshoot during a transient event, thereby protecting sensitive components downstream.
  • Low Incremental Surge Resistance: The low surge resistance of this TVS diode helps to reduce the voltage drop during a surge event, thus providing better performance.
  • Package: It is offered in an SMB (DO-214AA) surface-mount package, which is ideal for automated assembly processes and helps save board space.

Applications

The SM15T150A is suitable for a variety of applications where transient voltage protection is critical. These applications include:

  • Power supply lines
  • Industrial systems
  • Telecommunication systems
  • Networking equipment
  • Consumer electronics

Reliability and Safety

This TVS diode is compliant with the IEC 61000-4-2 and IEC 61000-4-5 standards, ensuring that it meets the requirements for Electrostatic Discharge (ESD) and surge protection. The robustness of the SM15T150A makes it a reliable choice for safeguarding sensitive circuits against electrical overstress (EOS) and other harmful transient voltage conditions.

With its combination of high surge capability, fast response time, and low clamping voltage, the SM15T150A from STMicroelectronics is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess