Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 28.2V
Minimum Breakdown Voltage 31.4V
Max Clamping Voltage 59V
Peak Pulse Current(Ippm) 169A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1096932-SM15T33CA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM15T33CA CAD Model

Description

The SM15T33CA is a high-quality Transil™ transient voltage suppression (TVS) diode from STMicroelectronics, designed to protect sensitive electronics from voltage transients induced by load dump and other transient voltage events. This TVS diode is specifically engineered to offer a robust shield against these sudden surges, ensuring the reliability and longevity of electronic components.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 33V, making it suitable for a range of applications where this level of protection is required.
  • Peak Pulse Power Dissipation: It can dissipate up to 1500W (10/1000µs surge) of peak pulse power, providing a strong barrier against energy spikes.
  • Low Clamping Voltage: The SM15T33CA features a low clamping voltage, which is crucial for protecting sensitive circuitry from overvoltage damage.
  • Bi-directional Device: As a bi-directional TVS, it is capable of protecting circuits from surges occurring in both directions along the line.
  • High Surge Capability: Its design is optimized for high surge capability, ensuring that it can handle large surges without failure.
  • Fast Response Time: The device reacts quickly to transient overvoltages, providing immediate protection to downstream components.
  • Compliance: Meets ISO 7637-2 and ISO 16750-2 standards for automotive load dump protection, and it is AEC-Q101 qualified, attesting to its reliability and performance in automotive applications.
  • Package: Available in an industry-standard DO-214AB (SMC) package, which is suitable for high-volume production and is also capable of withstanding harsh environments.

Applications

The SM15T33CA is an ideal choice for protecting voltage-sensitive components in automotive environments, power supply units, and other electronic systems exposed to high transient voltages. It is commonly used in automotive electronics, industrial systems, and telecommunications infrastructure, where reliable protection from voltage surges is critical.

With its combination of high surge capability, fast response time, and compliance with stringent automotive industry standards, the SM15T33CA from STMicroelectronics is an excellent solution for designers looking to enhance the durability and safety of their electronic systems.

You May Also Be Interested in

ON Semiconductor
1500 Watt Mosorb TM Zener Transient Voltage Suppressors | TVS DIODE 77.8V 125V AXIAL
Need more? Email Us
ECAD model for 1.5KE91ARL4
Yageo
SMBJ, DO-214AA, 400V, 648V, REEL / 648V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.1017
ECAD model for SMBJ400A/TR13
Yageo
SMBJ, DO-214AA, 250V, 405V, REEL / 405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ250CA/TR13
Yageo
SMAJ, DO-214AC, 51V, 82.4V, REEL / 82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0454
ECAD model for SMAJ51CA/TR13
Yageo
SMCJ, DO-204AB, 22V, 35.5V, REEL / 35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMCJ22A/TR13
Bourns Inc.
Transient Voltage Suppressors | DIO TVS VWM 78V 5KW BIDIR SMC
Lowest to $0.3293
ECAD model for 5.0SMDJ78CA
MDD
TVS DIODE 5VWM 11.6VC DFN1006 / Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006
Need more? Email Us
ECAD model for ESD8D5V0
Nexperia USA Inc.
TVS DIODE DSN0603-2 / Clamp Ipp Tvs Diode Surface Mount DSN0603-2
Lowest to $0.0393
ECAD model for PESD9V0W1BCSFYL
Panjit
SMA, TVS
Lowest to $0.1149
ECAD model for P4SMAJ28A_R1_00001

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5830 $52.4700
210+ $0.4784 $100.4640
325+ $0.4635 $150.6375
450+ $0.4485 $201.8250
580+ $0.4336 $251.4880
775+ $0.3887 $301.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,729 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention