Products specifications

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 17V Clamp 176A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM30TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC (DO-214AB)
Family Name SM30T12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-15399-2, -497-15399-1, 497-15399-1, 497-15399-2, -497-15399-6, 497-15399-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895437-SM30T12AY
Ultra Librarian 3D Model Ultra Librarian SM30T12AY CAD Model

Description

The SM30T12AY is a high-performance transient voltage suppression (TVS) diode from STMicroelectronics designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. It is part of the Transil series, which are bidirectional TVS diodes designed to handle high surge power and energy within a compact footprint.

Key Features

  • Stand-off Voltage: The SM30T12AY has a stand-off voltage of 12 V, making it suitable for a wide range of applications where this voltage level is encountered.
  • Peak Pulse Power: It can handle a peak pulse power of 3000 W (10/1000 μs surge), providing robust protection against surges and spikes.
  • Clamping Voltage: In the event of a voltage spike, the SM30T12AY clamps to a low voltage, reducing the risk of damage to the protected component.
  • Low Leakage Current: The low leakage current of the device ensures minimal power loss during normal operation, making it energy efficient.
  • Package: This device is offered in an SMB (DO-214AA) package, which is known for its small size and reliability in automated assembly.
  • Compliance: The SM30T12AY is compliant with industrial standards such as IEC 61000-4-2 and IEC 61000-4-5, ensuring its suitability for a broad range of applications.

Applications

The SM30T12AY is ideal for protecting voltage-sensitive components which can be affected by transient over-voltage events. Common applications include:

  • Power supply lines
  • Automotive systems
  • Telecommunication devices
  • Computer interfaces
  • Industrial equipment

Reliability

STMicroelectronics is known for its commitment to quality and reliability. The SM30T12AY is manufactured to meet the highest standards, ensuring that it provides reliable protection in a variety of challenging environments. Whether it's used in consumer electronics or industrial machinery, this TVS diode is built to safeguard your equipment from the unexpected.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention