EN
  • EN
  • DE

SM4T82CAY

Part No SM4T82CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 70VWM 146VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 70V
Minimum Breakdown Voltage 77.8V
Max Clamping Voltage 146V
Peak Pulse Current(Ippm) 16A (8/20μs)
Power Dissipation - Pd 400W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 1097027-SM4T82CAY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM4T82CAY CAD Model

Description

Product Overview: SM4T82CAY Transil™ Diode

The SM4T82CAY is a state-of-the-art Transil diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable components. This particular diode is part of the SM4T series, which is specifically engineered to provide robust protection for sensitive electronic devices against voltage transients induced by inductive load switching and lightning surges.

Key Features

  • Stand-off Voltage: The SM4T82CAY offers a stand-off voltage of 82V, making it suitable for a variety of applications that require a high level of voltage tolerance.
  • Peak Pulse Power: With a peak pulse power dissipation of 400W (10/1000μs surge), this Transil diode can effectively handle significant power surges, ensuring the protection of the downstream components.
  • Low Clamping Voltage: The low clamping voltage feature ensures that, in the event of a surge, the excess voltage is quickly clamped down to a safe level, protecting sensitive circuits.
  • Fast Response Time: The device's fast response time to transient over-voltage events ensures immediate protection for the circuit, minimizing the risk of damage.
  • Low Leakage Current: The low leakage current of the SM4T82CAY minimizes power loss when the device is in standby mode, contributing to the energy efficiency of the overall system.

Applications

The SM4T82CAY is ideal for a wide range of applications, including:

  • Protection of voltage-sensitive components such as ICs, MOSFETs, and signal lines of sensors and transducers.
  • Consumer electronics like smartphones, tablets, and other portable devices that require reliable surge protection.
  • Industrial systems where a robust defense against electrical transients is necessary to ensure operational stability.
  • Telecommunication and networking equipment, safeguarding against lightning-induced surges and power interruptions.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SM4T82CAY is manufactured to meet stringent quality standards, ensuring reliable performance in even the most demanding environments. With its robust design and superior protection capabilities, the SM4T82CAY is the go-to solution for engineers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3605 $59.4825
395+ $0.2958 $116.8410
605+ $0.2866 $173.3930
835+ $0.2774 $231.6290
1,080+ $0.2681 $289.5480
1,445+ $0.2404 $347.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess