EN
  • EN
  • DE

SM6T10CAY

Part No SM6T10CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 8.55VWM 18.6VC SMB / 18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8.55V
Voltage - Breakdown (Min) 9.5V
Voltage - Clamping (Max) @ Ipp 18.6V
Current - Peak Pulse (10/1000µs) 215A (8/20µs)
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package DO-214AA, SMB
Supplier Device Package SMB (DO-214AA)
Base Product Number SM6T10
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-11804-2,-497-11804-1,497-11804-1,-497-11804-6,497-11804-2,497-11804-6
Standard Package 2,500
Win Source Part Number 1335014-SM6T10CAY
Ultra Librarian 3D Model Ultra Librarian SM6T10CAY CAD Model

Description

STMicroelectronics SM6T10CAY Transil™ Diode

The SM6T10CAY is a high-performance Transil diode from STMicroelectronics, designed specifically for transient voltage protection. This robust transient voltage suppressor (TVS) is engineered to protect sensitive electronic equipment from voltage spikes and surges, thereby ensuring reliability and longevity in a wide range of applications.

Key Features

  • Stand-off Voltage: The device features a stand-off voltage of 10V, making it suitable for a variety of circuits operating at similar voltage levels.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 600W (10/1000μs), providing excellent protection against high energy transients.
  • Low Clamping Voltage: The SM6T10CAY offers a low clamping voltage, which is essential for protecting sensitive components from overvoltage without introducing significant power loss.
  • Bi-directional Device: As a bi-directional diode, it can protect circuits from voltage transients coming from either direction, enhancing its versatility in various circuit configurations.
  • High Surge Capability: Its high surge capability ensures that the device can withstand severe conditions and multiple surge events without degradation.
  • Package: The device comes in a molded plastic, over glass passivated junction, SMB (DO-214AA) package. This package is known for its compact size and reliability, making it suitable for space-constrained applications.

Applications

The SM6T10CAY is ideal for protecting a wide range of electronic devices, including:

  • Power supply units
  • Telecommunication systems
  • Computer systems
  • Industrial electronics
  • Consumer electronics

Conclusion

With its combination of high surge capacity, low clamping voltage, and bi-directional protection, the SM6T10CAY from STMicroelectronics is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems. Its SMB package is suitable for automated assembly, and its compliance with RoHS and Halogen-Free standards makes it an environmentally conscious choice for modern electronics design.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5169 $51.6900
240+ $0.4242 $101.8080
370+ $0.4109 $152.0330
505+ $0.3977 $200.8385
655+ $0.3844 $251.7820
875+ $0.3446 $301.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess