Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 133V
Voltage - Off State 100V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 35pF
Mounting SMD (SMT)
Dimension DO-214AC, SMA
Win Source Part Number 1098587-SMP50-100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP50-100 CAD Model

Description

STMicroelectronics SMP50-100 Product Overview

The SMP50-100 is a robust, high-performance transient voltage suppression (TVS) diode designed by STMicroelectronics, a leader in semiconductor solutions. This product is specifically engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation even under harsh conditions.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 100V, making it suitable for a wide range of applications that require high voltage protection.
  • Peak Pulse Power: It can withstand peak pulse power up to 600W (10/1000μs), providing effective protection against transient overvoltage events.
  • Low Clamping Voltage: The SMP50-100 offers a low clamping voltage, which is essential for safeguarding sensitive components from voltage transients.
  • Fast Response Time: The device reacts quickly to surge events, thanks to its fast response time, ensuring immediate protection for your electronic circuits.
  • Package: Housed in a molded plastic package, the SMP50-100 is designed for through-hole mounting, which adds mechanical robustness and simplifies the assembly process.
  • Compliance: It complies with the IEC 61000-4-5 standard, which defines the requirements for surge immunity, reflecting its reliability in surge protection.

Applications

The versatility of the SMP50-100 makes it an ideal choice for a broad spectrum of applications. It is commonly used in surge protection devices, power supply units, telecommunication systems, and other electronic devices that require high-level voltage protection. Its ability to safeguard against voltage transients makes it an essential component in the design of robust and durable electronics.

Why Choose SMP50-100?

With its combination of high surge protection capabilities and compliance with international standards, the SMP50-100 from STMicroelectronics stands out as a reliable choice for engineers and designers looking to enhance the durability and safety of their electronic systems. Whether in industrial, commercial, or residential settings, the SMP50-100 provides the assurance that your electronic equipment will remain protected against the unpredictable nature of voltage spikes and surges.

You May Also Be Interested in

Littelfuse Inc.
DO-214AA Package Symbolization
Need more? Email Us
ECAD model for P4202SA
Littelfuse Inc.
gas plasma arresters-package dimensions/specifications
Need more? Email Us
ECAD model for P3500SAL
STMicroelectronics
COMMUNICATION EQUIPMENT PROTECTION: TRISIL TM
Lowest to $0.5084
ECAD model for SMP100LC-35
Littelfuse Inc.
High Surge Current (D-rated) SIDACtor® Device
Lowest to $0.1104
ECAD model for P0900SDL
Littelfuse Inc.
High Surge Current (D-rated) SIDACtor® Device
Need more? Email Us
ECAD model for P3100SDL
Littelfuse Inc.
gas plasma arresters-package dimensions/specifications
Lowest to $0.2816
ECAD model for P0720SCL
Littelfuse Inc.
gas plasma arresters-package dimensions/specifications
Lowest to $0.3027
ECAD model for P3500SCL
Littelfuse Inc.
gas plasma arresters-package dimensions/specifications
Lowest to $3.3233
ECAD model for P2300SBL
Littelfuse Inc.
High Surge Current (D-rated) SIDACtor® Device
Need more? Email Us
ECAD model for P0080SDL

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6325 $50.0175
47+ $2.1600 $101.5200
72+ $2.0925 $150.6600
99+ $2.0250 $200.4750
128+ $1.9575 $250.5600
171+ $1.7550 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,800 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention