EN
  • EN
  • DE

SN74AC373DW

Part No SN74AC373DW
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 280074
Standard Package 25
Category Integrated Circuits(ICs)
Family Logic - Latches
Series 74AC
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 6 V
Independent Circuits 1
Delay Time - Propagation 7.5ns
Current - Output High Low 24mA 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 20-SOIC (0.295" 7.50mm Width)
Manufacturer Device Package 20-SOIC
Catalog 74AC
Win Source Part Number 037732-SN74AC373DW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AC373DW CAD Model

Description

The SN74AC373DW from STMicroelectronics is a high-performance octal D-type transparent latch that is designed for 2-V to 6-V VCC operation. This integrated circuit is a vital component for applications requiring the temporary storage of information. It allows data to flow from the input to the output when the latch-enable (LE) input is high, and it captures data when LE is low, providing a transparent latch functionality.

Key Features

  • Logic Family: AC
  • Latch Type: D-Type Transparent
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage Range: 2V to 6V
  • IC Package Type: SOIC
  • Pin Count: 20
  • Operating Temperature Range: -40°C to +85°C

Performance and Quality

The SN74AC373DW features a high drive output (-24 mA IOL), which is essential for driving heavy loads or for driving multiple outputs simultaneously. The octal D-type transparent latches are designed for memory address latching in computers, and other applications, with the capability to directly drive LEDs. With its wide operating temperature range, this device is suitable for industrial applications as well as consumer electronics.

Applications

With its robust design and versatile features, the SN74AC373DW is ideal for a broad range of applications, including:

  • Temporary data storage
  • Memory address latching
  • Buffer for data transmission and reception
  • Control systems
  • Industrial electronics

Environmental and Regulatory Compliance

STMicroelectronics is committed to environmental stewardship and the SN74AC373DW is designed to meet various international standards. Customers should consult the latest product data sheets to ensure regulatory compliance for their specific application and region.

You May Also Be Interested in

Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1118 $61.1490
130+ $0.9124 $118.6120
200+ $0.8838 $176.7600
275+ $0.8553 $235.2075
350+ $0.8267 $289.3450
470+ $0.7413 $348.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess