EN
  • EN
  • DE

SPC560P44L3CEFAY

Part No SPC560P44L3CEFAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features e200z0h series Microcontroller IC 32-Bit 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tray
Part Status Not For New Designs
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 26x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934792-SPC560P44L3CEFAY
Ultra Librarian 3D Model Ultra Librarian SPC560P44L3CEFAY CAD Model

Description

The SPC560P44L3CEFAY is a cutting-edge microcontroller from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This high-performance microcontroller is part of the SPC560P product line, which is renowned for its exceptional processing capabilities, robustness, and versatility.

Key Features

  • Core: Built around a powerful 32-bit PowerPC core, the SPC560P44L3CEFAY operates at a frequency of up to 64 MHz, delivering the computational power needed for complex tasks.
  • Memory: It is equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Advanced Timer: The microcontroller includes an advanced modular timer system that supports motor control, power management, and other time-sensitive functions.
  • Multiple Communication Interfaces: With a variety of communication interfaces such as CAN, LIN, and SPI, this microcontroller ensures seamless connectivity and data exchange with other devices in a system.
  • Enhanced Safety Features: The SPC560P44L3CEFAY incorporates safety features compliant with the ISO 26262 standard, making it suitable for automotive safety-critical systems.
  • Package: It comes in a LQFP 100-pin package, which is ideal for space-constrained applications.

Applications

The microcontroller's robust feature set makes it an excellent choice for a variety of applications, including:

  • Automotive control systems such as engine management, transmission control, and body electronics.
  • Industrial automation systems requiring precise timing and control, like robotics and process control.
  • Embedded systems that demand reliable operation in harsh environments.

Design Support

STMicroelectronics provides comprehensive design support for the SPC560P44L3CEFAY, including development tools, software libraries, and reference designs. Developers can leverage these resources to accelerate their design process and bring their products to market faster.

Overall, the SPC560P44L3CEFAY from STMicroelectronics represents a blend of performance, flexibility, and reliability, tailored to meet the stringent requirements of modern automotive and industrial applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3162 $58.2134
17+ $6.8235 $115.9995
27+ $6.6103 $178.4781
37+ $6.3971 $236.6927
47+ $6.1839 $290.6433
63+ $5.5442 $349.2846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess