EN
  • EN
  • DE

PM5326-FEI

Part No PM5326-FEI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 1292FCBGA / Telecom IC SONET/SDH 1292-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function SONET/SDH
Interface SFI-4
Voltage - Supply 1.2V
Mounting Type Surface Mount
Supplier Device Package 1292-FCBGA
Base Product Number PM5326
Standard Package 21 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 890011-PM5326-FEI
Ultra Librarian 3D Model Ultra Librarian PM5326-FEI CAD Model

Description

The PM5326-FEI from Microchip Technology is a cutting-edge solution designed to address the needs of advanced telecommunication systems. As a part of Microchip's vast portfolio of semiconductor products, the PM5326-FEI stands out with its robust feature set and reliability, making it an ideal choice for applications requiring high-performance network processing and management.

Key Features

  • High Integration: The PM5326-FEI integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design of telecommunications equipment.
  • Scalability: Designed to support a wide range of data rates, this product ensures scalability and flexibility for systems that may need to adapt to varying bandwidth requirements.
  • Low Power Consumption: With energy efficiency in mind, the PM5326-FEI is engineered to minimize power consumption, helping to reduce the overall energy costs for system operators.
  • Advanced Signal Processing: The device includes sophisticated signal processing capabilities that facilitate the management and routing of data across networks with high precision and minimal latency.

Applications

The PM5326-FEI is suitable for a variety of applications within the telecommunications industry, including:

  • Network switches and routers
  • Optical transport networks (OTN)
  • Wireless infrastructure
  • Broadband access equipment
  • Data center interconnects

Technical Specifications

Microchip Technology has equipped the PM5326-FEI with technical specifications that ensure it meets the rigorous demands of modern telecommunication systems. These specifications include support for various communication protocols, a wide operational temperature range, and compatibility with standard communication interfaces.

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The PM5326-FEI is backed by Microchip's extensive technical support and documentation, ensuring that customers can integrate the product into their systems with confidence and receive assistance when needed.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,818.1818 $1,818.1818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess