EN
  • EN
  • DE
  • IT

CPC7582BA

Part No CPC7582BA
Manufacturer IXYS
Catalog Interface - Telecom
Description IC SWITCH LINE CARD ACC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Line Card Access Switch
Number of Circuits 1
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 1.3mA
Power (Watts) 10mW
Temperature Range - Operating -40°C to 110°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Includes Bounce-Free Switching, Switch Timing, Tertiary Protector
Win Source Part Number 1030016-CPC7582BA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPC7582BA CAD Model

Description

The CPC7582BA is a solid-state relay (SSR) manufactured by IXYS (formerly Clare, Inc.). It is designed for telecommunications applications, specifically for subscriber line interface circuits (SLIC) or other line interface applications. This device offers robust isolation and switching capabilities for sensitive telecom equipment.

Applications

  • Telephone line interface circuits (SLICs).
  • Analog switches in telecommunications equipment.
  • On/Off hook control in telephone systems.
  • Telecom signal routing.

Features

  • 400V peak blocking voltage.
  • Low on-resistance.
  • High isolation voltage.
  • Current limiting capability.
  • Surface mount package.
  • Designed for telecom applications.

Benefits

  • High Voltage Isolation: Provides excellent isolation between the control and load circuits, protecting sensitive equipment.
  • Reliable Switching: Solid-state design offers reliable and long-lasting switching performance compared to mechanical relays.
  • Compact Size: Surface mount package saves board space.

Additional Details

The CPC7582BA is designed to meet the stringent requirements of telecommunications applications. It provides a robust and reliable interface between the control circuitry and the telephone line. The high isolation voltage protects the control circuitry from voltage surges and transients on the telephone line. The device is typically controlled by a low-voltage signal from a microcontroller or other digital logic device. Its low on-resistance minimizes signal loss in the switched circuit. The current limiting capability prevents damage to the relay and the connected circuitry in case of overcurrent conditions.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48LQFP
Lowest to $6.6997
Maxim Integrated
IC TELECOM INTERFACE 144CSBGA / Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)
Lowest to $151.5790
Intersil
TELECOM CIRCUIT, 1-FUNC, BIMOS
Need more? Email Us
Broadcom Limited
IP PHONE CHIP / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 144BGA
Need more? Email Us
Harris Corporation
RINGING SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $7.1682
Broadcom Limited
16-PORT 2.5GE MANAGED SWITCH + / Telecom IC
Lowest to $114.9868

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess