EN
  • EN
  • DE
  • IT

CPC7508BTR

Part No CPC7508BTR
Manufacturer IXYS
Catalog Interface - Telecom
Description IC SLICS ACCESS RING 16SOIC / Line Card Access Switch 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IXYS Integrated Circuits Division
Packaging Reel package
Function Line Card Access Switch
Number of Circuits 1
Operating Supply Voltage 12.5V
Operating Supply Current 1.67mA
Power (Watts) 25mW
Operating Temperature Range -40°C ~ 110°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Includes Bounce-Free Switching, Tertiary Protection
Win Source Part Number 771736-CPC7508BTR
Popularity Medium
Supply and Demand Status Limited
Family Name CPC7508
Introduction Date July 22, 2009
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CPC7508BTR CAD Model

Description

The IXYS CPC7508BTR is an integrated circuit designed for line card access switch applications. It features bounce-free switching, tertiary protection, and a 16-SOIC package with a width of 7.50mm.

  • Temperature Range: -40°C to 110°C
  • Power Rating: 25mW
  • Maximum Operating Supply Voltage: 12.5V
  • Maximum Supply Current: 1.67mA
  • Supply and Demand Status: Limited
  • Estimated End-of-Life Date: 2023

You May Also Be Interested in

Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $2.6611
Infineon Technologies
IC TELECOM INTERFACE 196FBGA
Lowest to $3.0615
Broadcom Limited
IC TELECOM INTERFACE SWITCH FAB / Telecom IC
Lowest to $1,464.7011
Maxim Integrated
IC TELECOM INTERFACE 128LQFP
Lowest to $7.6996
Maxim Integrated
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Lowest to $3.5036
Broadcom Limited
IC TELECOM INTERFACE 676BGA
Need more? Email Us
Renesas Electronics America
IC SLIC LP W/BATTERY SW 28-PLCC / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess