EN
  • EN
  • DE
  • IT

73M1906B-IVTR/F

Part No 73M1906B-IVTR/F
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Function Direct Access Arrangement (DAA)
Interface PCM
Number of Circuits 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 73M1906
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857138-73M1906B-IVTR/F
Ultra Librarian 3D Model Ultra Librarian 73M1906B-IVTR/F CAD Model

Description

The Maxim Integrated 73M1906B-IVTR/F is a high-performance, single-chip modem that offers a complete solution for data and fax communication over telephone lines. This modem IC (Integrated Circuit) is designed to deliver reliable and efficient connectivity for a variety of applications, including point-of-sale (POS) terminals, utility metering, and remote telemetry systems.

Key Features

  • Integrated Data Pump and Controller: The 73M1906B-IVTR/F integrates both the data pump and modem controller functions, reducing the number of external components required and simplifying design.
  • Global Compliance: It is designed to comply with global telecommunication standards, making it suitable for worldwide deployment.
  • V.22bis Modem: Supports V.22bis and lower protocols, providing data rates up to 2400 bps.
  • Low Power Consumption: Its low power consumption makes it ideal for portable and battery-powered devices.
  • Flexible Interface Options: Features a flexible interface that includes a UART and parallel interface, allowing for easy integration with a variety of microcontrollers and processors.
  • Enhanced Features: Offers enhanced features such as caller ID detection and generation, ring detection, and hook control.

Applications

The modem's robust feature set and compliance with multiple industry standards make it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Point-of-Sale (POS) Systems
  • Utility Metering
  • Remote Telemetry Units (RTUs)
  • Security Systems
  • Automated Teller Machines (ATMs)

Technical Specifications

The 73M1906B-IVTR/F operates over a single 3.3V power supply and is available in a compact package, making it easy to fit into space-constrained applications. It is designed with an eye on reliability and longevity, ensuring that products integrating this modem can be deployed with confidence in their performance and durability over time.

Ordering Information

The 73M1906B-IVTR/F is available for order and can be sourced directly through Maxim Integrated or their authorized distributors. For detailed product specifications, application support, and ordering information, interested parties are encouraged to visit the Maxim Integrated website or contact their sales representatives.

You May Also Be Interested in

Broadcom Limited
BACKHAUL ACCESS SWITCH. BLOWN / Telecom IC
Lowest to $912.7164
Broadcom Limited
IC TELECOM INTERFACE SWITCH FAB / Telecom IC
Lowest to $1,464.7011
Microchip Technology
IC TELECOM INTERFACE 80LQFP
Lowest to $35.5284
Harris Corporation
RINGING SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $7.1682
Maxim Integrated
IC TELECOM INTERFACE 24DIP
Lowest to $25.1308
Maxim Integrated
IC TELECOM INTERFACE 144CSBGA / Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)
Lowest to $151.5790
Broadcom Limited
16-PORT 2.5GE MANAGED SWITCH + / Telecom IC
Lowest to $114.9868
Harris Corporation
SLIC, PDSO28 / Telecom IC
Need more? Email Us
Broadcom Limited
10G MACSEC / Telecom IC Ethernet 256-BGA (17x17)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5036 $66.5684
46+ $2.8746 $132.2316
70+ $2.7849 $194.9430
96+ $2.6951 $258.7296
125+ $2.6052 $325.6500
167+ $2.3358 $390.0786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess