EN
  • EN
  • DE
  • IT

DS2176N

Part No DS2176N
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 24DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Receive Buffer
Interface TDM
Number of Circuits 1
Current - Supply 5mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number DS2176
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586406-DS2176N
Ultra Librarian 3D Model Ultra Librarian DS2176N CAD Model

Description

Maxim Integrated DS2176N T1/E1/J1 Bit Error Rate Tester (BERT)

The DS2176N is a comprehensive, high-performance solution designed by Maxim Integrated for testing and evaluating the integrity of T1, E1, and J1 telecommunication lines. This versatile Bit Error Rate Tester (BERT) is engineered to provide telecom engineers, system integrators, and quality assurance teams with a reliable tool for diagnosing and troubleshooting digital transmission systems.

Key Features:

  • Multi-Standard Support: Compatible with T1 (1.544Mbps), E1 (2.048Mbps), and J1 standards, the DS2176N is a flexible and adaptable device for a wide range of telecommunication applications.
  • Pattern Generation and Detection: Equipped with the ability to generate and detect a variety of standard test patterns, including QRSS, 3 in 24, and all ones, all zeros, as well as user-defined patterns, to effectively pinpoint errors and assess the performance of the communication line.
  • Integrated Clock Recovery: Features an on-chip clock recovery circuit, which eliminates the need for external clocking hardware and simplifies the test setup.
  • Performance Analysis: Provides detailed error statistics, such as bit error rate (BER), errored seconds, and burst error length, enabling comprehensive analysis of the communication link's reliability.
  • Easy Interface: The DS2176N comes in a 28-pin DIP (Dual In-line Package) and is designed for easy interfacing with microcontrollers and digital systems, facilitating seamless integration into existing test environments.
  • Robust Design: Built to withstand the rigors of both lab and field testing, ensuring reliable performance across various environmental conditions.

Applications:

The DS2176N is ideal for a variety of applications within the telecommunications industry, including:

  • Quality assurance and acceptance testing for T1/E1/J1 lines
  • Network equipment manufacturing and testing
  • Service provider network maintenance and troubleshooting
  • Research and development for digital communication technologies

With its comprehensive feature set and robust design, the Maxim Integrated DS2176N stands out as a critical tool for ensuring the integrity and efficiency of digital telecommunication infrastructures.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 144BGA
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 80LQFP
Lowest to $35.5284
Broadcom Limited
IC TELECOM INTERFACE SWITCH FAB / Telecom IC
Lowest to $1,464.7011
Broadcom Limited
10G MACSEC / Telecom IC Ethernet 256-BGA (17x17)
Need more? Email Us
Infineon Technologies
IC TELECOM INTERFACE 196FBGA
Need more? Email Us
Infineon Technologies
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Broadcom Limited
BACKHAUL ACCESS SWITCH. BLOWN / Telecom IC
Lowest to $912.7164
Maxim Integrated
IC TELECOM INTERFACE 256CSBGA
Lowest to $11.1431
Infineon Technologies
IC TELECOM INTERFACE 100TBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.3126 $78.9378
6+ $21.5899 $129.5394
9+ $20.9152 $188.2368
12+ $20.2405 $242.8860
15+ $19.5658 $293.4870
20+ $17.5418 $350.8360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess