EN
  • EN
  • DE
  • IT

DS26401

Part No DS26401
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256CSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Interface WAN
Number of Circuits 8
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 275mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 256-LBGA, CSBGA
Supplier Device Package 256-CSBGA (17x17)
Base Product Number DS26401
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112535-DS26401
Ultra Librarian 3D Model Ultra Librarian DS26401 CAD Model

Description

The DS26401 from Maxim Integrated is a versatile and high-performance Line Interface Unit (LIU) designed for network interface cards and switch applications. This product is an ideal solution for T1, E1, J1, and E3/DS3 transmission standards, providing a flexible interface that can cater to a wide range of telecommunications and data communications requirements.

Key Features

  • Support for multiple standards: T1, E1, J1, and E3/DS3
  • Integrated jitter attenuator
  • Programmable line build-out and pulse shaping
  • Single rail 3.3V power supply operation
  • Small footprint, available in a compact package
  • Low power consumption
  • Integrated line protection and diagnostic features

The DS26401 is designed to simplify the design and maintenance of transmission systems by integrating several key functions into a single chip. With its programmable line build-out and pulse shaping, it can be easily customized for optimal performance in different environments and cable lengths.

Applications

  • Network Interface Cards (NICs)
  • Wireless Base Station Controllers
  • Digital Loop Carriers
  • Channel Service Units (CSUs)
  • Data Service Units (DSUs)
  • Integrated Access Devices (IADs)

Furthermore, the DS26401 includes an integrated jitter attenuator, which is essential for maintaining signal integrity over long distances or in environments with high levels of electromagnetic interference. The device's low power consumption makes it suitable for energy-efficient designs, while its integrated line protection and diagnostic capabilities provide robustness and ease of troubleshooting, respectively.

Maxim Integrated's commitment to quality and reliability is evident in the DS26401, making it a trusted choice for engineers and designers looking for a high-performance LIU solution. Whether for use in traditional wired telecommunications systems or in modern, high-speed digital networks, the DS26401 is engineered to deliver consistent, reliable performance.

You May Also Be Interested in

Infineon Technologies
IC TELECOM INTERFACE 100TBGA
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 128LQFP
Lowest to $7.6996
Maxim Integrated
IC TELECOM INTERFACE 144CSBGA / Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)
Lowest to $151.5790
Maxim Integrated
IC TELECOM INTERFACE 256CSBGA
Lowest to $11.1431
Broadcom Limited
10G MACSEC / Telecom IC Ethernet 256-BGA (17x17)
Need more? Email Us
Broadcom Limited
IC TELECOM INTERFACE 676BGA
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 80LQFP
Lowest to $35.5284
Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $8.5444
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1431 $66.8586
15+ $9.1431 $137.1465
22+ $8.8573 $194.8606
31+ $8.5714 $265.7134
40+ $8.2855 $331.4200
53+ $7.4292 $393.7476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess