EN
  • EN
  • DE
  • IT

DS3154

Part No DS3154
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 144CSBGA / Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 4
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 300mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 144-BGA, CSPBGA
Supplier Device Package 144-TECSBGA (13x13)
Base Product Number DS3154
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112741-DS3154
Ultra Librarian 3D Model Ultra Librarian DS3154 CAD Model

Description

The DS3154 from Maxim Integrated is a versatile, high-performance quad T1/E1/J1 transceiver designed to meet the needs of complex telecommunications systems. This integrated circuit is engineered to handle four T1 (1.544Mbps), E1 (2.048Mbps), or J1 (1.544Mbps Japanese standard) lines simultaneously, making it an ideal solution for applications requiring high-density T1/E1/J1 interfaces, such as digital cross-connect systems, multiplexers, and base station infrastructure for mobile networks.

The DS3154 provides a comprehensive range of features that facilitate robust and reliable communication over T1/E1/J1 lines. It includes line interface units (LIUs) for each channel, which perform the functions of line termination, clock recovery, and data serialization/deserialization. The transceiver also supports both framed and unframed modes of operation, giving system designers the flexibility to use it in various network configurations and protocols.

One of the key advantages of the DS3154 is its ability to independently configure each channel. This means that each channel can be set up to operate in T1, E1, or J1 mode, depending on the requirements of the network infrastructure. Additionally, the device features built-in jitter attenuation, ensuring signal integrity and reducing the likelihood of data transmission errors caused by phase jitter.

For maintenance and diagnostics, the DS3154 includes built-in test pattern generation and detection capabilities, such as QRSS, 3 in 24, and all ones, which are essential for verifying line integrity and troubleshooting issues. The device also supports alarm detection and reporting, including loss of signal (LOS), out of frame (OOF), and AIS (alarm indication signal), which are critical for maintaining network performance and reliability.

The DS3154 is available in a compact 100-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications. Its low power consumption and 3.3V operation also make it an energy-efficient choice for modern telecommunications equipment. With its robust feature set and flexible configuration options, the DS3154 is a standout solution for network equipment manufacturers seeking to deliver high-quality, reliable communication services.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 128LQFP
Lowest to $7.6996
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $2.6611
Broadcom Limited
16-PORT 2.5GE MANAGED SWITCH + / Telecom IC
Lowest to $114.9868
Harris Corporation
SLIC, PDSO28 / Telecom IC
Need more? Email Us
Infineon Technologies
IC TELECOM INTERFACE 196FBGA
Need more? Email Us
Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $8.5444
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Freescale Semiconductor - NXP
M86295G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $106.3401
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $151.5790 $151.5790
2+ $146.5264 $293.0528
3+ $131.3685 $394.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess