EN
  • EN
  • DE
  • IT

DS21Q41BT

Part No DS21Q41BT
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Interface Parallel/Serial
Number of Circuits 4
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 30mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x20)
Base Product Number DS21Q41
Standard Package 72 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112339-DS21Q41BT
Ultra Librarian 3D Model Ultra Librarian DS21Q41BT CAD Model

Description

The DS21Q41BT from Maxim Integrated is a versatile and highly integrated solution designed for T1/E1/J1 communication interfaces. This quad transceiver is engineered to meet the stringent requirements of telecommunications equipment such as digital cross-connect systems, channel banks, multiplexers, and routers.

Featuring four complete transceiver channels, the DS21Q41BT is capable of operating in T1, E1, or J1 modes, providing flexibility for systems that need to interface with different communication standards. Each channel incorporates a transmitter and receiver with independent elastic stores, which help in maintaining data integrity during rate mismatches between incoming and outgoing data streams.

The transceiver's architecture is optimized for low power consumption and minimal external components, which is essential for high-density applications. The DS21Q41BT operates from a single 3.3V power supply, reducing the complexity of power management in system design.

One of the key features of the DS21Q41BT is its built-in jitter attenuator, which can be placed in either the receive or transmit data path. This functionality ensures the reduction of data transmission jitter, enhancing signal quality over long distances and through various transmission media.

The device also includes a full set of diagnostic features such as loopback capabilities and built-in test pattern generation and detection. These features allow for comprehensive system testing and troubleshooting without the need for additional test equipment.

Designed with the future in mind, the DS21Q41BT supports a wide range of serial interfaces, including SPI and microprocessor parallel interfaces, making it easy to integrate into a variety of system architectures.

Overall, the DS21Q41BT is a robust and reliable choice for communication systems requiring multiple T1/E1/J1 interfaces. Its combination of integration, performance, and diagnostic capabilities make it an ideal transceiver for ensuring consistent and high-quality data transmission in telecommunications infrastructure.

You May Also Be Interested in

Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $8.5444
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Need more? Email Us
Freescale Semiconductor - NXP
M86295G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $106.3401
Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $7.8206
Infineon Technologies
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Broadcom Limited
IC TELECOM INTERFACE SWITCH FAB / Telecom IC
Lowest to $1,464.7011
Microchip Technology
IC TELECOM INTERFACE 48LQFP
Lowest to $6.6997
Maxim Integrated
IC TELECOM INTERFACE 144BGA
Need more? Email Us
Broadcom Limited
IP PHONE CHIP / Telecom IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.6996 $69.2964
21+ $6.3167 $132.6507
32+ $6.1200 $195.8400
44+ $5.9221 $260.5724
57+ $5.7254 $326.3478
76+ $5.1330 $390.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess