EN
  • EN
  • DE
  • IT

DS21Q348

Part No DS21Q348
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 144BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Line Interface Unit (LIU)
Interface LIU
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 66mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 144-BBGA
Supplier Device Package 144-PBGA (17x17)
Base Product Number DS21Q348
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112329-DS21Q348
Ultra Librarian 3D Model Ultra Librarian DS21Q348 CAD Model

Description

Maxim Integrated DS21Q348: High-Performance Serial Interface IC

The Maxim Integrated DS21Q348 is a state-of-the-art serial interface integrated circuit designed for high-speed data communication. This powerful IC is ideal for applications requiring reliable and fast data transfer, such as telecommunications, networking, and industrial automation.

Key Features:

  • High Data Rates: The DS21Q348 supports data rates that are essential for modern high-speed communication protocols, ensuring efficient data transfer for your applications.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, making it suitable for power-sensitive applications.
  • Robust Error Detection: With built-in error detection mechanisms, the DS21Q348 ensures data integrity by identifying and managing transmission errors effectively.
  • Flexible Interface Options: This IC offers a range of interface options to easily integrate with various types of hardware, providing versatility for different system designs.
  • Compact Form Factor: The small footprint of the DS21Q348 allows for its use in space-constrained environments without sacrificing performance.

Applications:

The DS21Q348 is designed to meet the demands of a wide array of applications, including but not limited to:

  • Data center networking equipment
  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Industrial control and automation

Technical Specifications:

The DS21Q348 boasts a comprehensive set of technical specifications that make it a top choice for designers and engineers. It offers a variety of voltage and temperature operating ranges, ensuring compatibility with diverse system requirements. Additionally, the IC is designed to meet stringent industry standards for reliability and performance.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated sales office.

Note: Maxim Integrated is now part of Analog Devices, Inc. following the successful merger of the two companies, expanding their combined technology portfolio and expertise.

You May Also Be Interested in

Broadcom Limited
BACKHAUL ACCESS SWITCH. BLOWN / Telecom IC
Lowest to $912.7164
Broadcom Limited
IC TELECOM INTERFACE SWITCH FAB / Telecom IC
Lowest to $1,464.7011
Maxim Integrated
IC TELECOM INTERFACE 144CSBGA / Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)
Lowest to $151.5790
Broadcom Limited
IC TELECOM INTERFACE 676BGA
Need more? Email Us
Infineon Technologies
IC TELECOM INTERFACE 196FBGA
Lowest to $3.0615
Freescale Semiconductor - NXP
M86295G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $106.3401
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $2.6611
Freescale Semiconductor - NXP
M86261G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $0.8757
Renesas Electronics America
IC SLIC LP W/BATTERY SW 28-PLCC / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess