EN
  • EN
  • DE
  • IT

LE9642PQC

Part No LE9642PQC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series miSLIC™
Package Tray
Product Status Active
Function Subscriber Line Interface Concept (SLIC)
Interface 4-Wire
Number of Circuits 2
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number LE9642
Standard Package 1,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876992-LE9642PQC
Ultra Librarian 3D Model Ultra Librarian LE9642PQC CAD Model

Description

The LE9642PQC from Microchip Technology is a cutting-edge solution designed for voice applications that demand high performance and reliability. As part of Microchip's extensive line of telecommunication integrated circuits, the LE9642PQC is a testament to the company's commitment to innovation and quality in the field of voice and data communications.

Key Features

  • Two-channel Line Interface: The LE9642PQC is equipped with dual channels, making it ideal for applications that require the management of two separate telephone lines simultaneously.
  • Programmable Line Interface: Users can tailor the device's settings to meet specific system requirements, ensuring versatility and adaptability across various platforms.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various power supply specifications and ensuring compatibility with a diverse array of telecommunication systems.
  • High Surge Protection: The product features built-in surge protection, safeguarding the device against electrical transients and enhancing its durability and lifespan.
  • Low Power Consumption: With an emphasis on energy efficiency, the LE9642PQC minimizes power consumption, making it an eco-friendly choice for modern telecommunication infrastructures.

Applications

The LE9642PQC is suitable for a wide range of applications in the telecommunications sector, including but not limited to:

  • Residential and Business Gateways
  • VoIP (Voice over Internet Protocol) Equipment
  • PBX (Private Branch Exchange) Systems
  • ISDN (Integrated Services Digital Network) Terminals

Technical Specifications

The LE9642PQC boasts an impressive set of technical specifications that make it an outstanding choice for developers and engineers looking to integrate high-quality voice capabilities into their systems. Its robust design ensures reliable operation even in challenging environments, while its programmable nature allows for customization to fit specific application needs.

Ordering Information

For detailed information on pricing, availability, and ordering options for the Microchip Technology LE9642PQC, interested parties are encouraged to contact Microchip Technology directly or visit their official website. The company provides comprehensive support and resources to assist with the integration of their products into customer projects.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 256CSBGA
Lowest to $11.1431
Broadcom Limited
10G MACSEC / Telecom IC Ethernet 256-BGA (17x17)
Need more? Email Us
Infineon Technologies
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $8.5444
Intersil
TELECOM CIRCUIT, 1-FUNC, BIMOS
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48LQFP
Lowest to $6.6997
Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $7.8206
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $2.6611
Microchip Technology
IC TELECOM INTERFACE 80LQFP
Lowest to $35.5284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6611 $58.5442
45+ $2.4927 $112.1715
70+ $2.4084 $168.5880
100+ $2.2400 $224.0000
130+ $2.1559 $280.2670
163+ $2.0717 $337.6871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess