EN
  • EN
  • DE
  • IT

LE89336QVC

Part No LE89336QVC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Interface PCM
Number of Circuits 1
Mounting Type Surface Mount
Supplier Device Package 48-LQFP
Standard Package 1,250 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922914-LE89336QVC
Ultra Librarian 3D Model Ultra Librarian LE89336QVC CAD Model

Description

The LE89336QVC from Microchip Technology is a cutting-edge solution designed for the telecommunications industry. This robust product is part of Microchip's portfolio of communication devices, which are renowned for their reliability, efficiency, and advanced features. The LE89336QVC is specifically engineered to meet the rigorous demands of voice and data transmission applications, providing both service providers and end-users with an exceptional communication experience.

Key Features

  • High-Performance Processing: At the core of the LE89336QVC lies a powerful processing unit capable of handling complex tasks with ease. This ensures smooth and uninterrupted voice and data transmission, which is crucial for maintaining high-quality communications.
  • Enhanced Connectivity: The device features multiple connectivity options, allowing it to integrate seamlessly into a wide range of communication infrastructures. This versatility makes it an ideal choice for diverse networking environments.
  • Robust Design: Built to withstand the challenges of the telecommunications sector, the LE89336QVC boasts a durable design that ensures long-term reliability. This resilience translates into reduced maintenance costs and a longer lifespan for the product.
  • Energy Efficiency: Energy consumption is a critical consideration in today's eco-conscious world. The LE89336QVC is designed with energy efficiency in mind, helping to reduce operational costs and the environmental impact of communication networks.

Applications

The versatility of the LE89336QVC makes it suitable for a variety of applications, including:

  • Voice over IP (VoIP) systems
  • Residential gateways
  • Enterprise-level PBX systems
  • Integrated access devices
  • Multi-service business routers

Technical Specifications

Microchip Technology ensures that the LE89336QVC is built to the highest technical standards, with specifications that guarantee performance and compatibility:

  • Product Category: Telecommunications ICs
  • Manufacturer: Microchip Technology
  • RoHS: Compliant
  • Package / Case: QVC
  • Mounting Style: SMD/SMT

For a comprehensive communication solution that offers performance, durability, and efficiency, look no further than the LE89336QVC from Microchip Technology. It’s the smart choice for modern communication needs.

You May Also Be Interested in

Infineon Technologies
IC TELECOM INTERFACE 196FBGA
Lowest to $3.0615
Broadcom Limited
10G MACSEC / Telecom IC Ethernet 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48LQFP
Lowest to $6.6997
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Need more? Email Us
Broadcom Limited
BACKHAUL ACCESS SWITCH. BLOWN / Telecom IC
Lowest to $912.7164
Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $8.5444
Freescale Semiconductor - NXP
M86295G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $106.3401
Maxim Integrated
IC TELECOM INTERFACE 256CSBGA
Lowest to $11.1431
Maxim Integrated
IC TELECOM INTERFACE 144CSBGA / Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)
Lowest to $151.5790

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.6997 $66.9970
24+ $5.4973 $131.9352
37+ $5.3255 $197.0435
51+ $5.1537 $262.8387
65+ $4.9819 $323.8235
87+ $4.4666 $388.5942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 748 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess