EN
  • EN
  • DE

LT1468CS8#PBF

Part No LT1468CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 90MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 22 V/μs
Gain Bandwidth Product (GBP) 90MHz
Current - Input Bias 10nA
Voltage - Input Offset 30μV
Operating Supply Current 3.9mA
Channel Output Current 22mA
Supply Voltage - Operating ±4.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 131559-LT1468CS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1468CS8#PBF CAD Model

Description

Product Overview: LT1468CS8#PBF

The LT1468CS8#PBF is a high-performance, precision operational amplifier from Linear Technology, now part of Analog Devices. This op-amp is designed to offer a perfect blend of low noise and high speed, making it an ideal choice for a wide range of applications, including medical instrumentation, professional audio equipment, and test and measurement systems.

Key Features

  • Precision Performance: The LT1468CS8#PBF boasts a precision performance with a typical offset voltage of just 250 µV and a maximum of 800 µV, ensuring signal integrity and accuracy in critical applications.
  • Low Noise: With a low input noise voltage of 2.5 nV/√Hz at 1 kHz, this op-amp minimizes noise in sensitive circuits, making it perfect for audio and instrumentation applications.
  • High Speed: A slew rate of 20 V/µs and a gain bandwidth product of 20 MHz allow this device to handle fast signals without distortion, providing reliable performance in high-speed applications.
  • Stable Operation: The LT1468CS8#PBF is unity-gain stable, which means it can operate at a gain of +1 without oscillation, offering designers flexibility in configuration without compromising stability.
  • Single Supply Operation: It can operate from a single 4.75V to 30V supply or dual supplies ranging from ±2.375V to ±15V, accommodating a variety of power sources and systems.
  • Robust Packaging: Housed in an 8-lead SOIC package, the LT1468CS8#PBF is compact and robust, suitable for space-constrained applications while ensuring reliable operation over time.

Applications

The versatility of the LT1468CS8#PBF makes it well-suited for a multitude of applications, some of which include:

  • High-end audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Medical instrumentation
  • Professional photography and imaging systems
  • Test and measurement equipment

With its exceptional precision, low noise, and high-speed capabilities, the LT1468CS8#PBF from Linear Technology stands out as a top-tier operational amplifier for professionals seeking superior performance in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7414 $58.4484
13+ $7.9930 $103.9090
20+ $7.7432 $154.8640
27+ $7.4934 $202.3218
35+ $7.2437 $253.5295
47+ $6.4943 $305.2321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 804 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess