EN
  • EN
  • DE
  • IT

BCM11189KFBG

Part No BCM11189KFBG
Manufacturer Broadcom Limited
Catalog Interface - Telecom
Description IP PHONE CHIP / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Broadcom Limited
Series *
Package Tray
Product Status Active
Base Product Number BCM11189
Standard Package 588 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 973516-BCM11189KFBG
Ultra Librarian 3D Model Ultra Librarian BCM11189KFBG CAD Model

Description

The BCM11189KFBG is an integrated circuit (IC) designed for telecom interface applications. It is part of the Broadcom Limited product line, specifically the BCM11189 series.

  • This IC comes in a tray package with a standard package quantity of 588 pieces.
  • It is an active product, meaning it is currently available in the market.
  • The BCM11189KFBG has a base product number of BCM11189 and is manufactured by Broadcom Limited.
  • The MSL level of this IC is 1, which means it has an unlimited shelf life.
  • The HTSUS code for this product is 0000.00.0000.
  • Additional information about the specific functionality and specifications of this IC can be obtained from the manufacturer's datasheet.

You May Also Be Interested in

Infineon Technologies
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Freescale Semiconductor - NXP
M86295G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $106.3401
Broadcom Limited
IC TELECOM INTERFACE 676BGA
Need more? Email Us
Infineon Technologies
IC TELECOM INTERFACE 100TBGA
Need more? Email Us
Renesas Electronics America
IC SLIC LP W/BATTERY SW 28-PLCC / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Need more? Email Us
Infineon Technologies
IC TELECOM INTERFACE 196FBGA
Lowest to $3.0615
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $2.6611
Broadcom Limited
10G MACSEC / Telecom IC Ethernet 256-BGA (17x17)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess