EN
  • EN
  • DE
  • IT

CYV15G0101DXB-BBC

Part No CYV15G0101DXB-BBC
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100TBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Infineon Technologies
Series HOTlink II™
Package Tray
Product Status Obsolete
Function Transceiver
Interface LVTTL
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 390mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 100-LBGA
Supplier Device Package 100-TBGA (11x11)
Base Product Number CYV15G0101
Standard Package 176 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 583275-CYV15G0101DXB-BBC
Ultra Librarian 3D Model Ultra Librarian CYV15G0101DXB-BBC CAD Model

Description

The CYV15G0101DXB-BBC is a transceiver IC from Infineon Technologies.

  • Series: HOTlink II™
  • Interface: LVTTL
  • Current Supply: 390mA
  • Voltage Supply: 3.135V to 3.465V
  • Mounting Type: Surface Mount
  • Package: 100-LBGA
  • Applications: Telecom
  • Product Status: Obsolete

You May Also Be Interested in

Harris Corporation
SLIC, PDSO28 / Telecom IC
Need more? Email Us
Infineon Technologies
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 144BGA
Need more? Email Us
Harris Corporation
RINGING SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $7.1682
Maxim Integrated
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Lowest to $3.5036
Freescale Semiconductor - NXP
M86295G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $106.3401
Maxim Integrated
IC TELECOM INTERFACE 128LQFP
Lowest to $7.6996
Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $7.8206
Microchip Technology
IC TELECOM INTERFACE 48LQFP
Lowest to $6.6997

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess