EN
  • EN
  • DE
  • IT

PNX1500E

Part No PNX1500E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description Connected Media Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Manufacturer NXP
Win Source Part Number 350972-PNX1500E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PNX1500E CAD Model

Description

The PNX1500E is a high-performance, multimedia processor from NXP Semiconductors designed to cater to the increasing demands of modern multimedia applications. This innovative processor is built on a powerful architecture that allows it to handle complex tasks with efficiency and speed, making it an ideal choice for a wide range of applications including digital media adapters, set-top boxes, and smart TVs.

Key Features

  • High-Speed Processing: At the core of the PNX1500E is a robust processing unit capable of delivering fast and reliable performance for multimedia processing tasks.
  • Advanced Multimedia Support: The processor is equipped with state-of-the-art features that support high-definition audio and video playback, providing an immersive multimedia experience.
  • Integrated Graphics: With its integrated graphics capabilities, the PNX1500E can render high-quality visual content, making it suitable for graphics-intensive applications.
  • Flexible Connectivity: The processor offers a variety of connectivity options, including HDMI, USB, and Ethernet, ensuring seamless integration with other devices and networks.
  • Low Power Consumption: Designed with energy efficiency in mind, the PNX1500E maintains a low power consumption profile, making it an eco-friendly choice for power-sensitive applications.

Applications

The versatility of the PNX1500E allows it to be used across various domains, including:

  • Home Entertainment Systems
  • Interactive Set-Top Boxes
  • Streaming Media Devices
  • Networked Multimedia Devices

Technical Specifications

Processor Core TriMedia VLIW Supported Video Formats MPEG2, MPEG4, H.264, and others Audio Processing Supports multiple audio codecs I/O Interfaces HDMI, USB 2.0, Ethernet, etc. Power Management Advanced power-saving features

With its blend of performance, multimedia capabilities, and energy efficiency, the PNX1500E by NXP stands out as a powerful solution for next-generation multimedia applications.

You May Also Be Interested in

Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
STMicroelectronics
IC AUDIO INFOTAINMENT
Need more? Email Us
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Infineon Technologies
SLB9660 - OPTIGA EMBEDDED SECURI
Lowest to $4.2055
Texas Instruments
SERIAL I/O CONTROLLER, 2 CHANNEL
Lowest to $17.2964
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.7450 $113.4900
3+ $46.5605 $139.6815
5+ $45.1052 $225.5260
6+ $43.6500 $261.9000
8+ $42.1959 $337.5672
11+ $37.8300 $416.1300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess