EN
  • EN
  • DE

MEC1632-AUE

Part No MEC1632-AUE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC EMBEDDED CTLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Applications I/O Controller
Core Processor ARC-625D
Program Memory Type FLASH (192kB)
RAM Size 16KB
Interface ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI
Number of I/O 142
Voltage - Supply 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 169-LFBGA
Supplier Device Package 169-LFBGA (11x11)
Base Product Number MEC1632
Standard Package 176 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 812759-MEC1632-AUE
Ultra Librarian 3D Model Ultra Librarian MEC1632-AUE CAD Model

Description

The MEC1632-AUE is a cutting-edge integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile device is part of Microchip's extensive range of embedded controllers, which are known for their reliability, performance, and integration capabilities.

Key Features:

  • Embedded Controller: The MEC1632-AUE is an embedded controller that is designed to provide efficient management of notebook and other system power functions. It is a critical component for managing interactions between the system's software and its hardware.
  • Advanced I/O Capabilities: This device comes with a variety of input/output options that support a wide range of peripherals and devices, allowing for flexible and comprehensive system control.
  • Power Management: With integrated power management features, the MEC1632-AUE helps to optimize power consumption, extend battery life, and reduce overall system energy usage.
  • Customizable Firmware: The firmware of the MEC1632-AUE can be customized to meet the specific needs of the application, providing a tailored solution for system control and management.

Applications:

The MEC1632-AUE is suitable for a wide range of applications, particularly in the notebook sector, where efficient power management and reliable system control are crucial. It can also be employed in other portable devices and embedded systems that require sophisticated power management and I/O control functionalities.

Technical Specifications:

  • Package: The device is available in a QFN package, which is known for its small footprint and excellent thermal performance.
  • Interface: It supports multiple interface protocols, ensuring compatibility with a broad array of peripheral components.
  • Quality and Reliability: As with all Microchip products, the MEC1632-AUE is built to high-quality standards, ensuring reliable operation over its intended lifespan.

With Microchip's commitment to providing extensive support and resources, customers can integrate the MEC1632-AUE into their designs with confidence, benefiting from the company's expertise in embedded control solutions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4025 $54.0250
23+ $4.4328 $101.9544
35+ $4.2943 $150.3005
49+ $4.1557 $203.6293
63+ $4.0172 $253.0836
84+ $3.6017 $302.5428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess