EN
  • EN
  • DE
  • IT

STA2165X2

Part No STA2165X2
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC AUDIO INFOTAINMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr STMicroelectronics
Series *
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number STA2165
Standard Package 504 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 795576-STA2165X2
Ultra Librarian 3D Model Ultra Librarian STA2165X2 CAD Model

Description

The STA2165X2 is a highly-integrated solution from STMicroelectronics, one of the leading names in the semiconductor industry. This advanced product is designed to cater to the demanding needs of modern automotive infotainment systems. With its robust architecture and cutting-edge features, the STA2165X2 stands out as a top choice for developers looking to enhance the in-vehicle user experience.

Key Features

  • High-Performance Processing: At the core of the STA2165X2 lies a powerful processing unit capable of handling complex tasks with ease, ensuring smooth and responsive operation of navigation, multimedia playback, and user interfaces.
  • Integrated Audio System: This product boasts a sophisticated audio system that supports a variety of codecs and provides high-quality sound output, making it ideal for delivering a rich auditory experience in the car.
  • Connectivity: With built-in support for multiple connectivity options, including Bluetooth, Wi-Fi, and USB, the STA2165X2 ensures seamless integration with a wide range of devices and peripherals.
  • Advanced Graphics: Equipped with a powerful graphics processor, it delivers stunning visuals that can drive high-resolution displays, essential for modern infotainment systems that require crisp and clear imagery.
  • Automotive-Grade Design: The STA2165X2 is designed to meet the stringent requirements of the automotive industry, ensuring reliability and performance even under harsh conditions.

Applications

The STA2165X2 is primarily suited for use in automotive applications such as:

  • Car Audio Systems
  • Navigation Systems
  • In-Vehicle Infotainment (IVI)
  • Rear-Seat Entertainment

Why Choose STA2165X2?

Opting for the STA2165X2 means selecting a product that is built with the future in mind. Its impressive processing capabilities, coupled with state-of-the-art audio and visual support, make it a formidable component for any automotive infotainment system. Furthermore, STMicroelectronics' commitment to quality and the product's adherence to automotive standards ensure that the STA2165X2 is not just a powerful choice but a reliable one too.

Whether you're a system integrator, an OEM, or an automotive electronics enthusiast, the STA2165X2 from STMicroelectronics is a product that promises to deliver performance, quality, and the cutting-edge features required to stay ahead in the fast-evolving automotive infotainment landscape.

You May Also Be Interested in

Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $7.4659
Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $0.2668
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess