EN
  • EN
  • DE

STR752FR2H7

Part No STR752FR2H7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LFBGA  /  ARM7® series Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity CANbus, I2C, SPI, SSI, SSP, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LFBGA
Base Product Number STR752
Standard Package 348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262011-STR752FR2H7
Ultra Librarian 3D Model Ultra Librarian STR752FR2H7 CAD Model

Description

The STR752FR2H7 is a high-performance, 32-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between processing power, reduced power consumption, and advanced features for a wide range of applications. With its ARM7TDMI-S™ processor core, this microcontroller is an excellent choice for embedded systems that require efficient operation and reliable performance.

Key Features

  • Core: ARM7TDMI-S™ 32-bit RISC CPU operating at up to 60 MHz, providing high computing power while maintaining power efficiency.
  • Memory: Equipped with a substantial memory capacity, including up to 256 KB of Flash memory and 16 KB of RAM, allowing for robust application development and data storage.
  • Connectivity: Offers multiple communication interfaces, including USB, CAN, UART, SPI, and I2C, facilitating versatile connectivity options for various peripherals and devices.
  • Timers and Counters: Features a range of timers, including PWM, watchdog, and real-time clock, which enable precise timing and control for real-time applications.
  • Analog Features: Comes with an integrated 10-bit ADC (Analog-to-Digital Converter) with up to 16 channels, enabling the microcontroller to interface with analog sensors and devices.
  • Debugging and Development: Supports JTAG and SWD debugging interfaces, simplifying the development process and allowing for comprehensive debugging capabilities.
  • Power Management: Includes power-saving modes such as Idle and Power-down, which help to reduce power consumption and extend battery life in portable applications.
  • Operating Voltage: Designed to operate within a voltage range of 3.0 to 3.6V, suitable for a variety of power environments.

Applications

The STR752FR2H7 microcontroller is versatile and can be used in a wide array of applications. It is particularly well-suited for industrial control systems, automotive applications, robotics, medical devices, and any other system that requires a compact, low-power, yet powerful microcontroller solution.

Conclusion

STMicroelectronics' STR752FR2H7 microcontroller is a robust and reliable choice for designers looking for a 32-bit microcontroller with a rich feature set. Its combination of performance, memory options, connectivity, and power efficiency makes it a versatile solution that can meet the demands of complex and varied applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess