EN
  • EN
  • DE

MCHC908QT4VDWE

Part No MCHC908QT4VDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000704-MCHC908QT4VDWE
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series HC08
Package Tube
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Ultra Librarian 3D Model Ultra Librarian MCHC908QT4VDWE CAD Model

Description

Introducing the MCHC908QT4VDWE Microcontroller from NXP

The MCHC908QT4VDWE is a robust and versatile microcontroller designed by NXP Semiconductors, a leader in the field of advanced integrated circuits. This high-performance microcontroller is part of NXP's HC08 family, which is renowned for its exceptional reliability and efficiency in a wide array of applications.

At the heart of the MCHC908QT4VDWE lies a powerful HC08 CPU core that delivers quick and efficient processing capabilities. The microcontroller operates at a nominal frequency, providing the necessary computational power to handle complex tasks without compromising on energy efficiency. This makes it an ideal choice for embedded systems that require a balance between performance and power consumption.

The device is equipped with 4KB of on-chip flash memory, which offers ample space for application code and data storage. The flash memory is not only reprogrammable but also retains data without power, ensuring the integrity and persistence of critical information. Additionally, the microcontroller features 128 bytes of RAM, facilitating smooth and responsive operation for real-time applications.

One of the key advantages of the MCHC908QT4VDWE is its rich set of integrated peripherals. These include multiple general-purpose input/output (GPIO) pins that allow for flexible interfacing with a variety of external devices. The microcontroller also comes with an array of analog-to-digital converters (ADCs), which provide precise measurement capabilities for sensor-based applications.

For communication purposes, the MCHC908QT4VDWE supports serial communication via its Serial Communications Interface (SCI), enabling easy connectivity with other microcontrollers, computers, and peripheral devices. This feature is particularly useful in industrial control systems, home automation, and other applications that require robust data exchange protocols.

The microcontroller's package is designed with a small footprint in mind, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, further solidifying its position as a microcontroller of choice for industrial and automotive applications.

NXP's commitment to quality and performance is evident in the MCHC908QT4VDWE microcontroller. With its powerful CPU core, ample memory, and versatile peripherals, this microcontroller stands as a top-tier solution for engineers and developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess