EN
  • EN
  • DE
  • IT

NS9360B-0-C103

Part No NS9360B-0-C103
Manufacturer Digi International
Catalog Embedded - Microcontrollers - Application Specific
Description IC ARM9 MICROPROCESSOR 272BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Digi International
Series NET+ARM®
Package Tray
Product Status Not For New Designs
Programmable Not Verified
Applications Network Processor
Core Processor ARM9®
Program Memory Type External Program Memory
RAM Size External
Interface EBI/EMI, Ethernet, DMA, I²C, IEEE 1284, LCD, SPI, UART, USB
Number of I/O 73
Voltage - Supply 1.4V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 272-BBGA
Supplier Device Package 272-BGA (27x27)
Base Product Number NS9360
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
California Prop 65 Warning Information
Win Source Part Number 847019-NS9360B-0-C103
Ultra Librarian 3D Model Ultra Librarian NS9360B-0-C103 CAD Model

Description

The 847019-NS9360B-0-C103 is an embedded application specific microcontroller from the NET+ARM series by Digi International.

  • Processor Core: ARM9
  • Package: Tray
  • Application: Network Processor
  • Interfaces: EBI/EMI, Ethernet, DMA, I2C, IEEE 1284, LCD, SPI, UART
  • I/O Pins: 73
  • Voltage Supply: 1.4V to 3.6V
  • Temperature Range: 0°C to 70°C
  • Programmability: Not Programmable
  • Program Memory: External
  • Product Status: Active
  • REACH Compliance: Compliant

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.6299
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
STMicroelectronics
IC AUDIO INFOTAINMENT
Need more? Email Us
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $6.6660
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766
Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $191.0589 $191.0589
2+ $171.2941 $342.5882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess