EN
  • EN
  • DE
  • IT

CY8C20667-24LQXIT

Part No CY8C20667-24LQXIT
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC CAPSENCE 32K FLASH 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Reel - TR
Status Active
Applications Capacitive Sensing
Core Processor M8C
Program Memory Type FLASH (32 kB)
Controller Series CY8C20xx7/S
Data RAM Size 3K x 8
Number of I/O 33
Supply Voltage - Operating 1.71 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-QFN (6x6)
Win Source Part Number 203197-CY8C20667-24LQXIT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY8C20667-24LQXIT CAD Model

Description

Product Description for CY8C20667-24LQXIT

The CY8C20667-24LQXIT model is an advanced system-on-chip solution crafted to facilitate high-performance capacitive touch sensing. It excels in both single-touch and multi-touch applications, ensuring reliable operation under challenging conditions. Its scalable architecture and comprehensive features make it an ideal choice for designing interactive interfaces.

Applications

  • Smart Home Devices
  • Medical Instrumentation
  • Portable Electronics
  • Gaming Consoles
  • Human-Machine Interfaces (HMI)

Features and Benefits

  • High Noise Immunity: Ensures consistent performance in noisy environments.
  • Scalable Architecture: Supports complex design requirements efficiently.
  • Sleek Design: Provides ease of use in space-constrained applications.
  • Multi-sensing Capability: Enhances user experience with interactive technology.
  • Developer-Friendly: Simplifies integration with comprehensive development tools.

The CY8C20667-24LQXIT stands out in its category by delivering unmatched precision and flexibility, allowing developers to create sophisticated solutions that meet the demands of modern user interfaces.

You May Also Be Interested in

Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Lowest to $12.6487
Texas Instruments
SERIAL I/O CONTROLLER, 2 CHANNEL
Lowest to $17.2964
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.6299
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.1249 $72.7494
14+ $9.9491 $139.2874
21+ $9.6386 $202.4106
28+ $9.3269 $261.1532
36+ $9.0164 $324.5904
49+ $8.0837 $396.1013
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess