EN
  • EN
  • DE

CPC7582BATR

Part No CPC7582BATR
Manufacturer IXYS
Catalog Interface - Telecom
Description IC SWITCH LINE CARD ACC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IXYS
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Line Card Access Switch
Number of Circuits 1
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 1.3mA
Power (Watts) 10mW
Temperature Range - Operating -40°C to 110°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Includes Bounce-Free Switching, Switch Timing, Tertiary Protector
Win Source Part Number 1030017-CPC7582BATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPC7582BATR CAD Model

Description

The CPC7582BATR is an obsolete (EOL) IC manufactured by IXYS.

  • Package: 16-SOIC
  • Type: Line Card Access Switch
  • Power Rating: 10mW
  • Features: Bounce-free switching, switch timing, and tertiary protector
  • Supply Voltage: 4.5 V to 5.5 V
  • Operating Supply Current: 1.3mA
  • Popularity: Medium
  • Supply and Demand Status: Balance
  • Operating Temperature: -40°C to 110°C

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess