EN
  • EN
  • DE

SPC574K72E5C6FAR

Part No SPC574K72E5C6FAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2.5MB FLSH 144ETQFP  /  e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 2.5MB (2.5M x 8) FLASH 144-eTQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100 MPC57xx
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 2.5MB (2.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 12b SAR, 16b Sigma-Delta
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-TQFP Exposed Pad
Supplier Device Package 144-eTQFP (20x20)
Base Product Number SPC574
Standard Package 800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263544-SPC574K72E5C6FAR
Ultra Librarian 3D Model Ultra Librarian SPC574K72E5C6FAR CAD Model

Description

The SPC574K72E5C6FAR is a cutting-edge microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This MCU is part of the SPC57 K Line, which is specifically engineered for automotive applications that demand high levels of performance, reliability, and efficiency.

Key Features

  • Core: The SPC574K72E5C6FAR is built on a 32-bit Power Architecture with a dual-core configuration, providing robust computational power for complex automotive applications.
  • Memory: It is equipped with a generous 1.5MB of flash memory and 128KB of RAM, ensuring ample space for program storage and efficient data processing.
  • Clock Speed: With a maximum clock speed of up to 200 MHz, the MCU delivers swift execution of instructions, which is crucial for real-time automotive control systems.
  • Temperature Range: The device operates within an extended temperature range from -40°C to +125°C, making it suitable for harsh automotive environments.
  • Connectivity: It includes a variety of communication interfaces such as CAN, LIN, and Ethernet, allowing for versatile connectivity options within the vehicle's network.
  • Security: The MCU provides advanced security features, including a cryptographic services engine, to ensure data protection and secure communication.
  • Packaging: The SPC574K72E5C6FAR comes in a LQFP176 package, which is designed for space-efficient mounting on printed circuit boards.

Applications

The SPC574K72E5C6FAR is ideal for a wide range of automotive applications, such as engine management systems, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust design and feature set enable it to handle the demanding requirements of modern vehicles, ensuring optimal performance and safety.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The SPC574K72E5C6FAR is backed by rigorous testing and validation processes to meet automotive industry standards, such as AEC-Q100. Additionally, customers have access to STMicroelectronics' comprehensive technical support and documentation, ensuring successful integration and deployment in automotive systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.0981 $84.2943
6+ $23.0549 $138.3294
8+ $22.3344 $178.6752
11+ $21.6140 $237.7540
14+ $20.8935 $292.5090
19+ $18.7322 $355.9118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess