EN
  • EN
  • DE

SPC58EC74E7E0C0X

Part No SPC58EC74E7E0C0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176ELQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4d series Microcontroller IC 32-Bit 180MHz 3MB (3M x 8) FLASH 176-eLQFP (24x24)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Package Reel - TR
Core Processor e200z4d
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 64
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
Supply Voltage 3.3V, 5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 176-LQFP Exposed Pad
Case / Package 176-eLQFP (24x24)
Family Name SPC58
REACH Status REACH Unaffected
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934848-SPC58EC74E7E0C0X
Ultra Librarian 3D Model Ultra Librarian SPC58EC74E7E0C0X CAD Model

Description

The SPC58EC74E7E0C0X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, specifically designed to meet the demanding requirements of automotive applications. This powerful MCU is part of the SPC58 E line, which is known for its high performance, reliability, and advanced features tailored for modern vehicle electronics.

Key Features

  • Core: The device features a triple-core architecture, with one e200z4d and two e200z0h Power Architecture cores, allowing for parallel processing and efficient task management.
  • Memory: It comes equipped with a generous 4MB of embedded flash memory and 192kB of RAM, providing ample space for complex applications and data handling.
  • Connectivity: With multiple communication interfaces including CAN FD, FlexRay, LIN, and Ethernet, this MCU ensures robust and flexible connectivity options for a variety of automotive networks.
  • Security: Enhanced security features are integrated to protect against increasingly sophisticated threats, including a Hardware Security Module (HSM), memory protection, and secure boot capabilities.
  • Automotive-Grade: Designed to operate in the harsh environments of automotive applications, the SPC58EC74E7E0C0X is compliant with the AEC-Q100 standard and can withstand a wide temperature range from -40°C to 125°C.

Applications

The SPC58EC74E7E0C0X is ideal for a broad range of automotive applications, such as:

  • Engine Control Units (ECUs)
  • Advanced Driver Assistance Systems (ADAS)
  • Transmission Control
  • Gateway Modules
  • Body Control Modules

Development Support

STMicroelectronics provides comprehensive development support for the SPC58EC74E7E0C0X MCU, including software libraries, development boards, and a suite of debugging and programming tools. This ensures a smooth and efficient development process for engineers looking to leverage this advanced MCU in their automotive solutions.

Overall, the SPC58EC74E7E0C0X MCU from STMicroelectronics represents a reliable and feature-rich solution for the automotive industry, offering the performance, connectivity, and security required for today's sophisticated vehicle systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5109 $73.0218
4+ $29.9577 $119.8308
6+ $29.0215 $174.1290
9+ $28.0854 $252.7686
11+ $27.1491 $298.6401
15+ $24.3406 $365.1090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess