EN
  • EN
  • DE

LT3511IMS#TRPBF

Part No LT3511IMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK INV ISO 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 100V
Output Current 240mA
Frequency - Switching 40kHz to 650kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP
Win Source Part Number 108824-LT3511IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3511IMS#TRPBF CAD Model

Description

Overview of Linear Technology's LT3511IMS#TRPBF

The LT3511IMS#TRPBF is a high-performance, isolated flyback converter from Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This advanced power management IC is specifically engineered to provide efficient and reliable solutions for isolated power supply applications.

Key Features

  • Wide Input Voltage Range: The device operates over a wide input voltage range of 4.5V to 100V, making it versatile for various applications, from automotive to industrial control systems.
  • Integrated Transformer Driver: It includes an integrated 420mA, 150V power switch, which simplifies the design and reduces external component count.
  • No Opto-Isolator Required: The LT3511IMS#TRPBF utilizes boundary mode operation, which eliminates the need for an opto-isolator for regulation.
  • High Efficiency: Its high level of integration and boundary mode operation contribute to a high efficiency, which is essential for reducing heat and improving reliability in end applications.
  • Programmable Soft-Start: The soft-start function can be programmed with an external capacitor, which reduces the stress on the input power source during startup.
  • Thermal Protection: The device features over-temperature protection that helps prevent damage from overheating, enhancing the product's longevity and safety.

Applications

The LT3511IMS#TRPBF is designed for a wide range of applications, including but not limited to:

  • Isolated Industrial Power Supplies
  • Telecom Power Supplies
  • Automotive Power Supplies
  • Medical Equipment
  • Power Over Ethernet (PoE) Applications

Package and Reliability

The device is offered in a compact 16-lead MSOP package with four leads removed for enhanced high voltage pin spacing. This package is ideal for space-constrained applications. Additionally, the LT3511IMS#TRPBF is designed to meet Linear Technology's rigorous standards for reliability and performance, ensuring a high-quality solution for critical power management needs.

With its robust feature set and flexible design, the LT3511IMS#TRPBF from Linear Technology stands out as an exceptional choice for designers seeking a reliable and efficient isolated flyback converter.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess