EN
  • EN
  • DE

TPS62623YFDT

Part No TPS62623YFDT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 600-mA, 6-MHz High-Efficiency Step-Down Converter In Chip Scale Packaging
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Output Voltage 1.225V
Output Current 600mA
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-XFBGA, DSBGA
Manufacturer Package 6-DSBGA (1.30x.93)
Win Source Part Number 1272929-TPS62623YFDT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62623
Introduction Date November 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62623YFDT CAD Model

Description

Product Overview: Texas Instruments TPS62623YFDT

The TPS62623YFDT is a high-efficiency, low-noise, step-down DC-DC converter from Texas Instruments, designed to meet the rigorous power management requirements of modern portable and battery-powered applications. This compact and efficient power solution is ideal for devices such as smartphones, tablets, wireless sensors, and other portable electronics requiring a reliable power source.

Key Features

  • High Efficiency: The TPS62623YFDT offers up to 90% efficiency, which is crucial for extending battery life in portable devices.
  • Low Output Voltage Ripple: With its excellent power supply rejection ratio (PSRR) and low output voltage ripple, this converter ensures clean and stable power delivery to sensitive components.
  • Adjustable Output: The output voltage can be adjusted from 1.2V to 5.5V, providing versatility and compatibility with a wide range of applications and components.
  • Small Footprint: The device comes in a compact 6-pin DSBGA package, which is ideal for space-constrained applications.
  • Low Quiescent Current: It features a low quiescent current, further enhancing battery life when the device is in standby mode.

Technical Specifications

  • Input Voltage Range: 2.3V to 5.5V, suitable for single-cell lithium-ion batteries and other common power sources.
  • Switching Frequency: 3MHz operation allows the use of small external components, reducing the overall solution size.
  • Load Capability: Capable of delivering up to 600mA of continuous output current.
  • Thermal Performance: Excellent thermal performance ensures reliability and longevity even at full load.

Applications

The TPS62623YFDT is versatile and can be used in a variety of applications, including:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • IoT Devices

With its combination of high efficiency, low noise, and compact size, the Texas Instruments TPS62623YFDT is an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4871 $52.0485
85+ $1.2202 $103.7170
130+ $1.1821 $153.6730
175+ $1.1440 $200.2000
230+ $1.1058 $254.3340
305+ $0.9914 $302.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess