EN
  • EN
  • DE

SPC58EC80E5FMC0X

Part No SPC58EC80E5FMC0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 144ETQFP  /  e200z420 series Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Product Status Obsolete
Core Processor e200z420
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 124
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 512K x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-TQFP Exposed Pad
Supplier Device Package 144-eTQFP (20x20)
Base Product Number SPC58
Standard Package 800
REACH Status REACH Unaffected
Win Source Part Number 1263422-SPC58EC80E5FMC0X
Ultra Librarian 3D Model Ultra Librarian SPC58EC80E5FMC0X CAD Model

Description

The SPC58EC80E5FMC0X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for automotive applications that demand high levels of performance, safety, and reliability. Designed with a focus on the stringent requirements of the automotive industry, this MCU is a part of ST's SPC5 32-bit Power Architecture, specifically engineered to handle the complex computing needs of modern vehicles.

Key Features

  • Power Architecture: The SPC58EC80E5FMC0X is built on the Power Architecture, offering robust processing capabilities with its e200z4d dual-core configuration. This architecture is known for its high performance, making it ideal for compute-intensive automotive applications.
  • Memory: It boasts an impressive memory range, featuring 6MB of flash memory for program storage and 768KB of RAM for efficient data handling. This ensures ample space for complex software and algorithms.
  • Safety: With compliance to the ISO 26262 standard, this MCU is designed to meet ASIL-D safety requirements, the highest level of automotive safety integrity for electronic systems.
  • Connectivity: The device includes a variety of communication interfaces such as CAN FD, FlexRay, LIN, and Ethernet, enabling it to connect seamlessly with other components within the vehicle's network.
  • Temperature Range: The SPC58EC80E5FMC0X operates over a wide temperature range from -40°C to +150°C, ensuring reliable performance under extreme conditions.

Applications

The versatility of the SPC58EC80E5FMC0X makes it suitable for a wide array of automotive applications, including advanced driver-assistance systems (ADAS), engine management systems, transmission control, body control modules, and gateway modules. Its robust processing power and comprehensive set of features also make it an excellent choice for hybrid and electric vehicle control units.

Overall, the SPC58EC80E5FMC0X from STMicroelectronics represents a state-of-the-art solution for automotive manufacturers who require a high-performance, safety-compliant, and reliable MCU to power the next generation of vehicles.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7229 $81.4458
4+ $33.4137 $133.6548
6+ $32.3696 $194.2176
8+ $31.3254 $250.6032
10+ $30.2813 $302.8130
13+ $27.1487 $352.9331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess