EN
  • EN
  • DE

ST10F273M-4TX3

Part No ST10F273M-4TX3
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838893-ST10F273M-4TX3
Ultra Librarian 3D Model Ultra Librarian ST10F273M-4TX3 CAD Model

Description

Introducing the ST10F273M-4TX3 Microcontroller from STMicroelectronics

The ST10F273M-4TX3 is a high-performance microcontroller unit (MCU) brought to you by STMicroelectronics, a leader in semiconductor solutions. This advanced MCU is part of the ST10 family, which is renowned for its robust architecture and exceptional processing capabilities. The ST10F273M-4TX3 is designed to cater to the demanding needs of automotive applications, industrial control systems, and other embedded applications requiring high-speed computation and reliable operation.

Key Features

  • High-Performance 16-bit CPU Core: The ST10F273M-4TX3 is equipped with a state-of-the-art 16-bit CPU core that delivers efficient processing power, making it suitable for complex real-time applications.
  • Large Memory Capacity: With an integrated 832 Kbytes of Flash memory and 68 Kbytes of RAM, this MCU provides ample space for application code and data storage, ensuring smooth operation and flexibility in programming.
  • Advanced Peripherals: A wide range of peripherals enhances the functionality of the ST10F273M-4TX3, including multiple serial communication interfaces, a 16-channel 10-bit A/D converter, and a flexible PWM unit, among others.
  • Robust Temperature Range: Engineered to withstand extreme conditions, the ST10F273M-4TX3 operates within a temperature range of -40°C to +125°C, making it ideal for harsh environments.
  • Enhanced Safety Features: Safety is a priority with built-in features such as a Memory Protection Unit (MPU), programmable watchdog timers, and error correction codes on the Flash memory.

Applications

The versatility of the ST10F273M-4TX3 allows it to be utilized across a broad spectrum of applications. It is particularly well-suited for:

  • Automotive control units
  • Industrial automation and control systems
  • Motor control applications
  • Robotics
  • Embedded systems requiring high reliability and performance

The ST10F273M-4TX3 microcontroller is a testament to STMicroelectronics' commitment to providing advanced technology solutions that meet the evolving needs of the electronics industry. With its powerful CPU, extensive memory, and comprehensive set of peripherals, this MCU is an excellent choice for designers looking to develop sophisticated systems with stringent performance and reliability requirements.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess