EN
  • EN
  • DE

ST1S09IPUR/MO

Part No ST1S09IPUR/MO
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case DFN
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 716414-ST1S09IPUR/MO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST1S09IPUR/MO CAD Model

Description

The ST1S09IPUR/MO is a highly efficient, synchronous step-down monolithic switching regulator designed by STMicroelectronics to deliver outstanding performance for a wide range of applications. This compact and versatile power solution is particularly well-suited for portable and space-constrained electronics where power efficiency and reliability are paramount.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage that can be set from 0.8V to VIN, making it highly versatile for various design requirements.
  • High Efficiency: With a synchronous rectification topology, the ST1S09IPUR/MO achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Low RDS(on) MOSFETs: The integrated low RDS(on) MOSFETs ensure minimal conduction losses and help in maintaining high efficiency across a wide load range.
  • High Switching Frequency: Operating at a high switching frequency of up to 1.5MHz, this regulator allows the use of small surface-mount inductors and capacitors, thus reducing the overall solution size and saving board space.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator from damage due to overheating.
  • Current Mode Control: The current mode control provides fast transient response and excellent loop stability.
  • Low Shutdown Current: When disabled, the device draws a very low shutdown current, which is critical for battery-powered applications.

Applications

The ST1S09IPUR/MO is designed for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor and DSP supply
  • Memory supply
  • Consumer electronics
  • Networking and telecom systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The ST1S09IPUR/MO is built to meet the highest standards, ensuring stable performance and a long operational lifespan, even under challenging conditions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9090 $59.0850
140+ $0.8501 $119.0140
215+ $0.8212 $176.5580
305+ $0.7623 $232.5015
395+ $0.7334 $289.6930
495+ $0.7034 $348.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,186 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess