Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 18V
Output Voltage 0.8V
Output Voltage MAX 18V
Output Current 4A
Frequency - Switching 850kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-HSOP
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 759024-ST1S41PHR
Popularity Medium
Supply and Demand Status Limited
Family Name ST1S41
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ST1S41PHR CAD Model

Description

ST1S41PHR Switching Regulator from STMicroelectronics

The ST1S41PHR is a highly efficient, integrated synchronous step-down switching regulator produced by STMicroelectronics, a leader in semiconductor solutions. This advanced power management IC is designed to deliver up to 3A of continuous output current with excellent load and line regulation. The ST1S41PHR is a perfect choice for a wide range of applications, including consumer electronics, networking devices, and industrial equipment, where efficient power conversion is crucial.

This switching regulator operates over a wide input voltage range from 4.0V to 18V, making it versatile for various power supply scenarios. Its high switching frequency, which is adjustable up to 1.5MHz, allows for the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size and saving board space.

The ST1S41PHR incorporates internal high-side and low-side power MOSFETs, which contribute to its high efficiency and help to minimize external component count. The regulator's efficiency is further enhanced by its automatic Pulse Skipping Modulation (PSM) mode, which reduces switching frequency under light-load conditions, thus improving efficiency and reducing standby power consumption.

Protection features of the ST1S41PHR include thermal shutdown, overcurrent protection, and overvoltage protection, safeguarding the device and the load from various fault conditions. In addition, the soft-start function prevents inrush current at startup, contributing to the reliability and longevity of the system.

For design flexibility, the ST1S41PHR offers an adjustable output voltage from 0.8V to the input voltage, allowing designers to tailor the output to their specific needs. The device is available in a compact 8-pin HSOP8 package, which is suitable for automated assembly and space-constrained applications.

Overall, the ST1S41PHR from STMicroelectronics is a robust and efficient solution for modern power supply designs, providing a combination of performance, compactness, and reliability that engineers need to develop cutting-edge electronic products.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3.3V 800MA 8MSOP
Need more? Email Us
ECAD model for MCP1642B-33I/MS
National Semiconductor (TI)
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852YMXA-0.8/NOPB
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Renesas Electronics America
IC REG BUCK PROG 10A 32QFN
Need more? Email Us
ECAD model for ISL95210HRZ-T7A
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
ECAD model for TPS62270DRVT
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0661 $53.3050
115+ $0.8747 $100.5905
180+ $0.8474 $152.5320
245+ $0.8201 $200.9245
320+ $0.7927 $253.6640
425+ $0.7107 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,465 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention