Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 18V
Output Voltage 0.8V
Output Voltage MAX 18V
Output Current 4A
Frequency - Switching 850kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-PowerVDFN
Manufacturer Package 8-VFQFPN (4x4)
Win Source Part Number 795517-ST1S41PUR
Popularity Medium
Supply and Demand Status Limited
Family Name ST1S41
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ST1S41PUR CAD Model

Description

ST1S41PUR Integrated Switching Regulator from STMicroelectronics

The ST1S41PUR is a highly efficient, integrated switching regulator produced by STMicroelectronics, a leader in semiconductor solutions. This compact and robust device is designed to deliver a high-quality power supply solution for a variety of applications, including consumer electronics, networking, and industrial systems.

Key Features

  • High Efficiency: The ST1S41PUR offers excellent power conversion efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and precision in power management.
  • Wide Input Voltage Range: This device supports a broad input voltage range, accommodating various power sources and ensuring stable operation under fluctuating input conditions.
  • High Switching Frequency: With its high switching frequency, the ST1S41PUR allows for the use of smaller external components, reducing the overall footprint and cost of the power supply design.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, contributing to the safety and longevity of the application.
  • Low Shutdown Current: The low shutdown current feature helps to conserve power when the device is not in active operation, making it suitable for battery-powered applications.

Applications

The versatility of the ST1S41PUR makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Portable devices requiring efficient power conversion
  • Networking equipment such as routers and switches
  • Industrial control systems that demand reliable power supplies
  • Consumer electronics including set-top boxes and gaming consoles

Conclusion

The ST1S41PUR from STMicroelectronics stands out as a high-performance switching regulator that offers efficiency, flexibility, and reliability. Its ability to handle a wide range of input voltages, coupled with its adjustable output voltage and high switching frequency, makes it a highly adaptable solution for modern electronic devices. The addition of thermal protection and low shutdown current further enhances its suitability for a multitude of power management applications.

You May Also Be Interested in

Diodes Incorporated
IC REG BUCK / Switching Regulator IC Output
Need more? Email Us
ECAD model for AP6006-18WTG-7
Texas Instruments
Synchronous SIMPLE SWITCHER Buck Regulator
Lowest to $8.4453
ECAD model for LM2854MHX-500/NOPB
Texas Instruments
3-V to 65-V Input, 500-mA Synchronous Buck Converter with Ultra-Low IQ
Lowest to $1.4364
ECAD model for LM5166DRCR
Texas Instruments
LM2578A/LM3578A Switching Regulator | IC REG BUCK BST 750MA 8DIP
Lowest to $6.8092
ECAD model for LM2578AN
Diodes Incorporated
DCDCCONVHVBUCKSOT563T&R3K / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A SOT-563, SOT-666
Lowest to $0.3258
ECAD model for AP62150Z6-7
Texas Instruments
Thin SOT 1-A Load Step-Down DC-DC Regulator | IC REG BUCK ADJ 1A TSOT23-6
Lowest to $6.3228
ECAD model for LM2734ZMKX
Diodes Incorporated
IC REG BUCK / Switching Regulator IC Output
Need more? Email Us
ECAD model for AP6006-12WTG-7
Vicor Corporation
DC DC CONVERTER 3.3V 50W / Buck Switching Regulator IC Positive Adjustable (Fixed) 2.3V (3.3V) 1 Output 15A 123-BLGA Module
Need more? Email Us
ECAD model for PI3301-01-LGIZ
Diodes Incorporated
IC REG BUCK ADJUSTABLE 4A 8SO / Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Need more? Email Us
ECAD model for AP65453SP-13

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8059 $54.1770
70+ $1.4817 $103.7190
105+ $1.4354 $150.7170
145+ $1.3891 $201.4195
190+ $1.3428 $255.1320
250+ $1.2039 $300.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,500 pieces
MOQ: 30 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention